EN
  • EN
  • DE

SY88927VKC

Part No SY88927VKC
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RCVR 5V/3.3V 2.5GBPS 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Receiver
Number of Drivers/Receivers 0/1
Data Rate 2.5Gbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 124172-SY88927VKC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY88927VKC CAD Model

Description

The SY88927VKC from Microchip Technology is a high-performance, precision-engineered integrated circuit designed to meet the rigorous demands of modern digital communication systems. This device is part of Microchip's portfolio of advanced solutions for signal conditioning and data processing applications.

Key Features:

  • High-Speed Operation: The SY88927VKC is capable of operating at very high speeds, making it suitable for applications that require rapid data throughput and minimal signal delay.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is designed to be energy-efficient, helping to reduce the overall power consumption of the systems in which it is used.
  • Signal Integrity: With its advanced design, the SY88927VKC ensures excellent signal integrity, providing reliable performance even in environments with high electromagnetic interference (EMI).
  • Compatibility: This product is designed to be compatible with a wide range of standard interfaces and protocols, making it a versatile choice for various applications.
  • Robust Design: Manufactured with Microchip's commitment to quality, the SY88927VKC is built to withstand the challenges of industrial environments, including temperature extremes and mechanical stress.

Applications:

The SY88927VKC is ideal for use in a variety of applications, including but not limited to:

  • Fiber Optic Transceivers
  • High-Speed Data Acquisition Systems
  • Telecommunications Equipment
  • Networking Hardware
  • Automated Test Equipment (ATE)

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by Microchip Technology. The datasheet includes information on the operating temperature range, power supply requirements, signal voltage levels, and packaging details for the SY88927VKC.

In summary, the SY88927VKC from Microchip Technology is a high-quality, versatile IC that offers excellent performance for high-speed digital communication systems. Its combination of speed, power efficiency, and signal integrity makes it a top choice for professionals looking for reliable signal conditioning solutions.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1608 $65.8040
11+ $10.7987 $118.7857
17+ $10.4612 $177.8404
23+ $10.1237 $232.8451
30+ $9.7863 $293.5890
40+ $8.7738 $350.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess