EN
  • EN
  • DE

MAX3721UTG+CC0

Part No MAX3721UTG+CC0
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description LASER PRINTER DRIVER / Laser Driver IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Tube
Product Status Active
Base Product Number MAX3721
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 881641-MAX3721UTG+CC0
Ultra Librarian 3D Model Ultra Librarian MAX3721UTG+CC0 CAD Model

Description

Product Overview: MAX3721UTG+CC0

The MAX3721UTG+CC0 is a high-performance, compact, and reliable laser driver integrated circuit designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This advanced IC is specifically engineered for use in small form-factor pluggable (SFP) transceivers for fiber optic communications. Its primary application is to drive the laser diode in fiber optic transmitters, providing a seamless and efficient interface for high-speed data transmission.

Key Features:

  • High-Speed Operation: The MAX3721UTG+CC0 is capable of operating at high data rates, making it suitable for gigabit and multi-gigabit fiber optic communication systems.
  • Automatic Power Control (APC): This feature ensures consistent optical output power from the laser diode over temperature and lifetime, maintaining stable performance.
  • Extinction Ratio Control (ERC): ERC functionality allows for precise control of the laser modulation, ensuring a clear distinction between the light and dark states, which is critical for error-free data transmission.
  • Low Power Consumption: Designed to be energy-efficient, the MAX3721UTG+CC0 helps reduce the overall power consumption of the optical module, which is essential for high-density networking equipment.
  • Compact Form Factor: The small size of the IC enables it to fit into tight spaces, making it ideal for SFP and other small form-factor transceiver designs.

Applications:

The MAX3721UTG+CC0 is primarily used in fiber optic communication systems, including:

  • Gigabit Ethernet Transceivers
  • Fiber Channel Transceivers
  • SONET/SDH Equipment
  • High-Speed Datacom and Telecom Networks

With its combination of high-speed performance, power efficiency, and advanced features, the MAX3721UTG+CC0 from Maxim Integrated is an excellent choice for designers looking to create reliable and high-performing fiber optic communication systems. Its robust design and quality manufacturing ensure that it meets the stringent requirements of modern networking applications.

You May Also Be Interested in

Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP
Lowest to $6.7244
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489
Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN / Laser Driver IC 2.5Gbps Channel 3.3V 28-QFN
Lowest to $8.1612
M/A-Com Technology Solutions
IC LASER DRVR 3.3V 28QFN / Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Need more? Email Us
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $13.4511
Renesas Electronics America
IC LASER DRVR 300MHZ 3.3V 40TQFN / Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)
Lowest to $7.3023
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess