EN
  • EN
  • DE

MAX3738ETG

Part No MAX3738ETG
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description SFF/SFP LASER DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 4.25Gbps
Number of Channels 1
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 47 mA
Current - Modulation 85mA
Current - Bias 100 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN-EP (4x4)
Mounting Type Surface Mount
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829787-MAX3738ETG
Ultra Librarian 3D Model Ultra Librarian MAX3738ETG CAD Model

Description

The MAX3738ETG from Maxim Integrated is a compact, low-power, multirate laser driver designed for Small Form Factor Pluggable (SFP) transceiver modules used in high-speed data communication networks. This advanced laser driver integrates a digital diagnostic interface, which is compliant with the SFF-8472 specification, enabling enhanced monitoring and control capabilities for SFP applications.

Key Features

  • Wide Data Rate Range: Supports data rates from 155Mbps to 3.2Gbps, making it versatile for various applications including Gigabit Ethernet, Fibre Channel, and SONET/SDH.
  • Automatic Power Control (APC) Loop: Ensures consistent optical output power from the laser despite changes in temperature or aging, enhancing the reliability and longevity of the transceiver.
  • Programmable Modulation and Bias Currents: Allows precise adjustment of laser modulation to optimize performance for different fiber lengths and data rates.
  • Integrated Waveform Shaping: The device includes rise and fall time control, which helps in maintaining signal integrity across various transmission distances and conditions.
  • Reduced Power Consumption: Its low-power operation makes it ideal for applications where power efficiency is critical.
  • Compact 24-Pin TQFN Package: The small form factor enables integration into the tight spaces of SFP modules without compromising performance.

Applications

The MAX3738ETG is suitable for a wide range of high-speed optical networking applications such as:

  • 1/10 Gigabit Ethernet Transceivers
  • 1/2/4/8x Fibre Channel Transceivers
  • SONET/SDH Equipment
  • Metropolitan Area Networks (MANs)
  • Storage Area Networks (SANs)

Conclusion

With its advanced features and compliance with industry standards, the MAX3738ETG is an excellent choice for manufacturers looking to create high-performance SFP modules. Maxim Integrated's commitment to quality and reliability ensures that this laser driver will meet the needs of the most demanding data communication applications.

You May Also Be Interested in

Analog Devices Inc.
IC LASER DRVR 2.7GB 5.5V 32LFCSP / Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Lowest to $58.2090
Microchip Technology
IC LASER 3.6V 24MLF
Lowest to $6.0510
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN / Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN
Lowest to $2.2143
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP
Lowest to $6.7244
M/A-Com Technology Solutions
IC LASER DRVR 3.3V 28QFN / Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Need more? Email Us
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $13.4511
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN / Laser Driver IC 2.5Gbps Channel 3.3V 28-QFN
Lowest to $8.1612
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF / Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4503 $53.4036
28+ $3.6515 $102.2420
43+ $3.5374 $152.1082
59+ $3.4233 $201.9747
76+ $3.3092 $251.4992
102+ $2.9669 $302.6238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess