EN
  • EN
  • DE

BAS3010A-03W

Part No BAS3010A-03W
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Single
Description Medium Power AF Schottky Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1151388-BAS3010A-03W
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAS3010A-03W CAD Model

Description

The BAS3010A-03W is a Schottky Barrier Diode manufactured by Infineon Technologies. It is designed for fast switching applications and offers low forward voltage drop, making it suitable for various applications where efficiency and speed are critical.

Applications:

  • High-frequency rectification
  • DC-DC converters
  • Switch-mode power supplies (SMPS)
  • Reverse polarity protection
  • Clamping applications

Features:

  • Low forward voltage drop: Reduces power losses and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Small surface mount device (SMD) package: Suitable for compact designs.
  • High surge current capability: Provides robustness against transient conditions.
  • Guard ring for transient protection: Enhances device reliability.

Benefits:

  • Increased efficiency: Low forward voltage drop minimizes power dissipation.
  • Improved system performance: Fast switching speed enables higher frequency operation and faster response times.
  • Compact design: Small SMD package allows for miniaturization of electronic devices.
  • Enhanced reliability: High surge current capability and guard ring provide robust protection against voltage transients.
  • Reduced heat dissipation: Lower power losses result in less heat generation, improving overall system thermal management.

Technical Specifications:

The BAS3010A-03W features a maximum forward voltage (Vf) of typically around 0.4V to 0.5V at a specified forward current (If). Its reverse voltage (Vr) is typically in the range of 30V. The device is available in a small SMD package, such as SOT-323. The forward current and reverse leakage current are important parameters to consider for specific application requirements. Detailed specifications can be found in the Infineon datasheet for this diode, including temperature characteristics, capacitance, and reverse recovery time.

This diode is designed for applications where efficiency and fast switching are crucial. Its low forward voltage drop and fast recovery time make it an excellent choice for modern power electronics designs. Always refer to the datasheet for specific operating conditions and design considerations to ensure optimal performance and longevity in your application.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,186 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess