EN
  • EN
  • DE

SY88808LMH-TR

Part No SY88808LMH-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 28QFN / 1/1 Transceiver 28-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type Transceiver
Number of Drivers/Receivers 1/1
Data Rate 10.3Gbps
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (4x4)
Base Product Number SY88808
Other Names SY88808LMH TR,SY88808LMH TR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261595-SY88808LMH-TR
Ultra Librarian 3D Model Ultra Librarian SY88808LMH-TR CAD Model

Description

Product Overview: SY88808LMH-TR by Microchip Technology

The SY88808LMH-TR from Microchip Technology is a cutting-edge, high-performance optical networking IC designed to meet the rigorous demands of high-speed data transmission systems. This device is a part of Microchip's family of post amplifiers that are specifically engineered to provide superior signal integrity in fiber-optic communication networks.

Key Features

  • High-Speed Performance: The SY88808LMH-TR is capable of operating at very high data rates, making it suitable for fast and efficient data transfer in modern communication systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, which is crucial for reducing operational costs and heat dissipation in densely packed systems.
  • Signal Conditioning: It includes advanced features for signal conditioning, such as programmable decision threshold and output amplitude, which enhance signal quality and increase system robustness.
  • Loss of Signal (LOS) Detection: The integrated loss of signal detection feature provides a reliable method for system monitoring and diagnostics, ensuring consistent performance and quick troubleshooting.
  • Surface Mount Package: The SY88808LMH-TR comes in a compact MLF® (Micro Lead Frame) package, which is ideal for surface mount technology (SMT) and allows for efficient use of PCB space.

Applications

The SY88808LMH-TR is versatile and can be used in a variety of applications, including:

  • Fiber Channel Systems
  • Gigabit Ethernet
  • SONET/SDH Networks
  • Backplane Interconnects
  • High-Speed Data Acquisition Systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY88808LMH-TR is no exception. This product is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure high reliability and performance under a range of environmental conditions.

Ordering Information

The SY88808LMH-TR is available in tape and reel packaging for automated assembly processes, ensuring a smooth integration into production lines. For detailed ordering and product information, customers can contact Microchip Technology's sales and support team or visit the official website.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess