EN
  • EN
  • DE

FMS6501AMTC28X

Part No FMS6501AMTC28X
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC VIDEO SW MATRIX 12X9 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Type Video Switch
Applications Set-Top Boxes, TV
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number FMS6501
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 738289-FMS6501AMTC28X
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMS6501AMTC28X CAD Model

Description

ON Semiconductor FMS6501AMTC28X Video Switch Matrix

The FMS6501AMTC28X from ON Semiconductor is a versatile and high-performance video switch matrix that caters to the advanced requirements of video signal routing. This integrated circuit is designed to simplify the design and enhance the functionality of multi-input, multi-output video systems.

At the heart of the FMS6501AMTC28X is the capability to switch between various video inputs and outputs with ease. It supports a wide range of video signals, including composite, S-video, and component video, making it an excellent choice for applications such as home theater systems, video conferencing, and broadcast video switching.

The device comes in a compact 28-lead TSSOP package, which is ideal for space-constrained applications. Despite its small size, it packs a powerful punch with features like integrated clamp circuits and cable drivers that ensure signal integrity over long cable runs.

One of the key benefits of the FMS6501AMTC28X is its flexibility. The matrix can be configured via I²C, allowing for dynamic switching and the possibility to customize the routing as per the application's needs. This flexibility is complemented by the low power consumption of the device, making it a power-efficient solution for modern electronics.

Furthermore, the FMS6501AMTC28X boasts excellent video performance with low crosstalk and high isolation between channels, which is critical for maintaining the quality of the video signal in complex switching environments. The device also features a high bandwidth that can handle high-definition video signals without degradation.

In summary, the FMS6501AMTC28X from ON Semiconductor is a highly integrated, flexible, and efficient video switch matrix solution that addresses the needs of contemporary video routing applications. Its combination of performance, compact form factor, and power efficiency makes it a top choice for designers looking to create advanced video systems with multiple input and output configurations.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess