EN
  • EN
  • DE

SIM-20ST

Part No SIM-20ST
Manufacturer Rohm Semiconductor
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 950NM 50MA RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Rohm Semiconductor
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 50mA
Radiant Intensity (Ie) Min @ If 7.5mW/sr @ 50mA
Wavelength 950nm
Forward Voltage 1.3V
Viewing Angle 30°
Orientation Side View
Temperature Range - Operating -25°C to 85°C (TA)
Mounting Through Hole
Dimension Radial
Win Source Part Number 211717-SIM-20ST
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian SIM-20ST CAD Model

Description

SIM-20ST from Rohm Semiconductor is an emitter device in the Infrared, UV, Visible Emitters category, suited for designs that rely on optical signaling, sensing, indication, or light-based control functions. Engineers may evaluate parts in this class for consumer electronics, industrial controls, remote-interaction circuits, optical detection assemblies, and embedded systems where compact light-emission components are needed. Rohm is widely recognized for dependable semiconductor solutions, making this part relevant for teams seeking established sourcing channels and manufacturer-backed documentation. At the time of writing, the lifecycle status for SIM-20ST is information not available, so design and procurement teams should confirm current production status directly with Rohm Semiconductor or authorized distributors before committing to new builds. RoHS compliance information is also not available from the provided data. For regulated products, engineers should verify the latest datasheet, compliance certificate, and material declaration to confirm suitability for target markets and internal environmental requirements.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA
Need more? Email Us
TT Electronics
EMITTER IR 890NM 100MA TO-46
Lowest to €4.9132
Fairchild/ON Semiconductor
EMITTER IR 940NM 100MA TO-46
Need more? Email Us
Rohm Semiconductor
EMITTER IR 940NM 75MA T-1
Need more? Email Us
Vishay
EMITTER IR 890NM 100MA SMD
Lowest to €0.4566
OSRAM Opto Semiconductors Inc.
EMITTER IR
Lowest to €0.4710
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to €39.9371
Vishay
EMITTER IR 890NM 100MA SMD
Lowest to €0.5564

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2174
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ €1.5961 €55.8618
85+ €1.3095 €111.3106
125+ €1.2686 €158.5806
175+ €1.2278 €214.8568
225+ €1.1868 €267.0233
300+ €1.0640 €319.2012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess