EN
  • EN
  • DE

SY88773VMG-TR

Part No SY88773VMG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-MLF® (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-MLF® (3x3)
Base Product Number SY88773
Other Names SY88773VMGTR,SY88773VMGTR,SY88773VMG TR,SY88773VMG TR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260411-SY88773VMG-TR
Ultra Librarian 3D Model Ultra Librarian SY88773VMG-TR CAD Model

Description

Microchip Technology Product Overview: SY88773VMG-TR

The SY88773VMG-TR by Microchip Technology is a high-performance, low-power consumption optical transceiver driver designed for use in fiber optic communication systems. As a part of Microchip's extensive portfolio of networking and communication components, this device is engineered to deliver reliable and efficient performance in a variety of applications, including gigabit Ethernet, Fiber Channel, and other high-speed data transmission protocols.

Key Features

  • High-Speed Operation: The SY88773VMG-TR is capable of driving signals at very high speeds, making it suitable for advanced communication systems that require fast data transfer rates.
  • Low Power Dissipation: Designed with power efficiency in mind, this device helps to reduce overall power consumption in systems where it is deployed, which can be critical in both portable and stationary applications.
  • Automatic Power Control (APC): The integrated APC circuit ensures consistent optical power output, which is crucial for maintaining signal integrity over varying temperatures and operational conditions.
  • Wide Operating Temperature Range: The SY88773VMG-TR is built to function reliably across a broad temperature spectrum, ensuring stable performance in diverse environments.
  • Signal Detect Output: This feature provides a real-time indication of signal presence, which can be used for system diagnostics and monitoring.
  • Single 3.3V Power Supply: The device operates on a single 3.3V power supply, simplifying power management in the system design.
  • Surface-Mount Package: The SY88773VMG-TR comes in a small footprint surface-mount package, enabling compact and space-efficient PCB designs.

Applications

With its robust feature set, the SY88773VMG-TR is suitable for a wide array of applications, including:

  • High-speed datacom and telecom networking equipment
  • Optical transceiver modules for Gigabit Ethernet and Fiber Channel
  • SONET/SDH systems
  • Industrial and medical data transmission devices

The SY88773VMG-TR transceiver driver from Microchip Technology represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to enhance their optical communication solutions.

You May Also Be Interested in

Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess