EN
  • EN
  • DE

MAX8521ETP

Part No MAX8521ETP
Manufacturer Maxim Integrated
Catalog Misc Products
Description MAXIM INTEGRATED PRODUCTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829993-MAX8521ETP
Ultra Librarian 3D Model Ultra Librarian MAX8521ETP CAD Model

Description

MAX8521ETP - High-Efficiency, PWM, Step-Down DC-DC Converters

The MAX8521ETP from Maxim Integrated is a state-of-the-art, high-efficiency, synchronous, step-down DC-DC converter designed to deliver exceptional performance for a wide range of applications. This compact, integrated power solution is ideal for portable devices where space is at a premium and power efficiency is crucial.

Featuring a high-frequency operation of up to 1MHz, the MAX8521ETP allows for the use of small, low-cost inductors and capacitors, resulting in a reduced overall footprint and minimal noise on the power lines. Its advanced control scheme provides fast transient response, ensuring stable operation even under dynamic load conditions.

The MAX8521ETP operates from a 2.6V to 5.5V input voltage range, making it suitable for single-cell lithium-ion (Li+) battery-powered applications, as well as 3.3V and 5V systems. The output voltage is adjustable from 0.8V to VIN, providing the flexibility needed to power a variety of low-voltage circuits.

Maxim Integrated has equipped the MAX8521ETP with a comprehensive set of protection features to ensure reliable operation over its lifetime. These include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout. The device also supports a power-saving mode that reduces quiescent current during light-load conditions, thereby maximizing battery life in portable applications.

The MAX8521ETP is available in a thermally efficient, space-saving 20-pin thin QFN package (5mm x 5mm), which is an excellent choice for space-constrained applications. Its high level of integration reduces the need for external components, simplifying design and accelerating time-to-market for end products.

Whether you're designing power supplies for smartphones, tablets, wireless devices, or other portable electronics, the MAX8521ETP offers the performance, efficiency, and reliability that modern applications demand. With Maxim Integrated's commitment to quality, you can integrate this DC-DC converter into your design with confidence, knowing that it will deliver the power your application needs while maintaining efficiency and conserving battery life.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4329 $56.5974
12+ $8.8359 $106.0308
18+ $8.5374 $153.6732
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,420 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess