EN
  • EN
  • DE

SY10EL16VFKC TR

Part No SY10EL16VFKC TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-MSOP / Differential Receiver IC 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EL16
Other Names SY10EL16VFKC TR,SY10EL16VFKCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256400-SY10EL16VFKC TR
Ultra Librarian 3D Model Ultra Librarian SY10EL16VFKC TR CAD Model

Description

Microchip Technology's SY10EL16VFKC TR: High-Speed Differential Receiver

The SY10EL16VFKC TR is a high-performance, single-channel differential receiver designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is part of the Precision Edge® series and is tailored for high-speed digital data communications and signal processing applications.

Key Features

  • High-Speed Operation: The SY10EL16VFKC TR is capable of handling data rates up to 5 Gb/s, making it suitable for demanding applications that require rapid data transmission.
  • Differential Design: Its differential inputs and outputs ensure reduced electromagnetic interference (EMI) and increased noise immunity, which are critical in maintaining signal integrity over longer distances and in noisy environments.
  • PECL Compatible: The device is compatible with Positive Emitter-Coupled Logic (PECL), allowing for easy integration with existing PECL systems or components.
  • Power Supply Flexibility: It can operate with a wide range of power supplies, from 4.2V to 5.5V, providing versatility in various system designs.
  • Temperature Range: The SY10EL16VFKC TR operates over an extended industrial temperature range, from -40°C to +85°C, ensuring reliable performance in harsh conditions.

Applications

The SY10EL16VFKC TR excels in applications that require high-speed data transmission and precise timing, such as:

  • Automated Test Equipment (ATE)
  • Gigabit Ethernet and Fibre Channel
  • Telecommunication and Data Communication Equipment
  • Clock Distribution and Translation
  • High-Speed Data Acquisition Systems

Package and Quality

This device comes in a compact 8-pin MSOP package, which is ideal for space-constrained applications. The suffix 'TR' denotes tape and reel packaging, facilitating automated assembly processes for high-volume production. Additionally, Microchip Technology's commitment to quality ensures that the SY10EL16VFKC TR meets stringent industry standards for performance and reliability.

Whether you're designing a high-speed communication system or looking to enhance signal integrity in your digital applications, the SY10EL16VFKC TR from Microchip Technology offers a robust solution that combines speed, precision, and reliability.

You May Also Be Interested in

ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess