Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826506-JPS-3-1
Ultra Librarian 3D Model Ultra Librarian JPS-3-1 CAD Model

Description

The Mini-Circuits JPS-3-1 is a three-way power splitter/combiner designed for a broad range of applications requiring the division or combination of RF signals. This device provides a convenient and efficient method for distributing a signal to multiple outputs or combining multiple signals into a single output, while maintaining good isolation and impedance matching.

Applications

  • Cellular Communication Systems: Used in base stations to distribute signals to multiple antennas.
  • Wireless Networking: Employed in Wi-Fi routers and access points for signal splitting.
  • Satellite Communication Systems: Utilized in satellite receivers and transmitters for signal combination.
  • Test and Measurement Equipment: Incorporated in signal generators and spectrum analyzers for signal splitting and combining.
  • Cable Television (CATV) Systems: Used in cable distribution networks to split signals to multiple subscribers.

Features

  • Three-Way Split/Combine: Divides an input signal into three equal output signals or combines three input signals into one output.
  • Wide Frequency Range: Operates over a broad frequency spectrum.
  • Low Insertion Loss: Minimizes signal attenuation during splitting or combining.
  • High Isolation: Provides good isolation between output ports to prevent signal interference.
  • Excellent Amplitude and Phase Balance: Ensures equal power distribution and phase coherence among output signals.

Benefits

  • Improved Signal Distribution: Provides a reliable and efficient method for distributing RF signals.
  • Enhanced System Performance: Minimizes signal degradation and ensures signal integrity.
  • Increased Design Flexibility: Allows for versatile signal distribution and combination schemes.
  • Simplified System Integration: Easy to incorporate into existing RF and microwave systems.
  • Reduced Component Count: Simplifies circuit design and reduces overall system cost.

Additional Details

The JPS-3-1 typically operates at a 50-ohm impedance and is designed to handle a specific power level. Its rugged construction ensures reliable performance in demanding environments. Key specifications include frequency range, insertion loss, isolation, VSWR (Voltage Standing Wave Ratio), and amplitude/phase balance. Detailed information can be found in the manufacturer's datasheet. The compact design facilitates easy integration into various applications. It provides a reliable solution for signal splitting and combining needs, contributing to overall system efficiency and performance.

You May Also Be Interested in

Sinopower
Need more? Email Us
ECAD model for SM1A16PSUBC-TUG
Hynix Semiconductor
Need more? Email Us
ECAD model for YACF4F1C9SCC-060A
Murata Electronics North America
Need more? Email Us
ECAD model for XRCMR30M395FEQAOJ1
Texas Instruments
Lowest to $1.3577
ECAD model for LM73CIMK-0PB
Box Partners
2 MIL PALLET COVERS, 68X65X82",
Need more? Email Us
ECAD model for PC120
Cree Inc.
Need more? Email Us
ECAD model for XPEAMB-L1-A30-N4-C-01
Yageo
Lowest to $0.0026
ECAD model for RC0402FR-07240R
Solomon
Need more? Email Us
ECAD model for SSD1305T7R1
Realtek
Lowest to $36.4548
ECAD model for RTL8111GS-CG

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3811 $60.7622
5+ $24.9281 $124.6405
7+ $24.1491 $169.0437
9+ $23.3701 $210.3309
12+ $22.5911 $271.0932
15+ $20.2541 $303.8115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,380 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention