Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 25μA
Voltage - On State (Vtm) (Max) 1.95V
Current - On State (It (AV)) (Max) 500mA
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 7A, 8A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1085238-P0111MN 5AA4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0111MN 5AA4 CAD Model

Description

The Product P0111MN 5AA4 is a state-of-the-art semiconductor component manufactured by STMicroelectronics, a global leader in the electronic market. This product is designed to cater to a wide range of applications, offering robust performance and reliability. It is an integral part of modern electronic systems, suitable for both commercial and industrial uses.

Key Features

  • High Efficiency: The P0111MN 5AA4 is optimized for low power consumption while maintaining high efficiency, making it ideal for energy-sensitive applications.
  • Durability: Constructed with high-quality materials, it ensures long-term durability and stable operation under various environmental conditions.
  • Advanced Technology: Utilizing the latest semiconductor technology, it provides enhanced performance characteristics that surpass conventional components.
  • Compact Design: Its small form factor allows for integration into space-constrained designs, offering flexibility for system architects.

Applications

The versatility of the P0111MN 5AA4 makes it suitable for a diverse range of applications, including but not limited to:

  • Power supply units
  • Automotive electronics
  • Industrial control systems
  • Consumer electronic devices

Technical Specifications

Parameter Value Package Type 5AA4 Operating Temperature -40°C to +125°C Supply Voltage Specified in datasheet Output Current Specified in datasheet

Quality and Compliance

STMicroelectronics is committed to delivering high-quality products that meet international standards. The P0111MN 5AA4 is produced in compliance with rigorous industry standards, ensuring both quality and reliability for your critical applications.

Ordering Information

For detailed information on pricing, availability, and ordering options for the Product P0111MN 5AA4, please visit the official STMicroelectronics website or contact an authorized distributor.

You May Also Be Interested in

STMicroelectronics
0.8A SCRs
Need more? Email Us
ECAD model for P0111DN
Renesas Electronics America
SCR 600V 1.26A UPAK
Lowest to $8.4084
ECAD model for CR08AS-12-AT14#F10
Power Innovations Ltd
SILICON CONTROLLED RECTIFIERS
Need more? Email Us
ECAD model for TIC126N
Renesas Electronics America
TRIAC 600V 2.5A / SCR 600V 39.3A(RMS) 360A 3-Pin(3+Tab) TO-3PFM Tube
Lowest to $5.5005
ECAD model for CR25RM-12D#B00
Teccor Electronics
SCRs
Lowest to $5.6478
ECAD model for SK065K
Power Innovations Ltd
SILICON CONTROLLED RECTIFIERS
Need more? Email Us
ECAD model for TIC106D
STMicroelectronics
SENSITIVE GATE SCR
Need more? Email Us
ECAD model for X0402NF
NXP / Nexperia
Thyristors
Lowest to $2.2599
ECAD model for BT152B-400R
STMicroelectronics
1.25A SCRs
Lowest to $0.2354
ECAD model for X0202MN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3577 $50.0780
345+ $0.2935 $101.2575
530+ $0.2843 $150.6790
730+ $0.2752 $200.8960
940+ $0.2660 $250.0400
1,260+ $0.2385 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,720 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention