EN
  • EN
  • DE

SY88313BLEY

Part No SY88313BLEY
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number SY88313B
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260375-SY88313BLEY
Ultra Librarian 3D Model Ultra Librarian SY88313BLEY CAD Model

Description

The SY88313BLEY is a high-performance, low-power single 3.3V supply CMOS laser diode driver designed for up to 2.5Gbps optical transmission applications. Developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions, this driver is specifically engineered to meet the rigorous demands of high-speed data communication networks.

Key Features

  • High-Speed Operation: Capable of driving laser diodes at data rates up to 2.5Gbps, making it suitable for fast optical communication applications.
  • Automatic Power Control (APC): The APC loop maintains constant optical power output by monitoring the feedback from an integrated photodiode.
  • Low Power Dissipation: Designed for low power consumption, which is critical for minimizing heat generation in high-speed communication equipment.
  • Wide Range of Applications: Ideal for use in fiber-optic transceivers, Gigabit Ethernet, Fiber Channel, and other high-speed data transmission systems.
  • Flexible Modulation Current: Offers programmable modulation current from 10mA to 85mA, providing versatility to support various laser diode requirements.
  • Thermal Shutdown Protection: Features built-in thermal shutdown protection to safeguard the device against over-temperature conditions.

Product Specifications

The SY88313BLEY operates over a wide temperature range, ensuring reliability and performance stability across different environmental conditions. It is available in a compact 3mm x 3mm 16-pin MLF® (Micro Leadframe Package) that is RoHS compliant and lead (Pb) free. The device's small footprint makes it an excellent choice for space-constrained applications.

Applications

With its high-speed capabilities and robust feature set, the SY88313BLEY is an excellent choice for a variety of applications, including:

  • High-speed optical networks
  • Telecommunication and data communication equipment
  • Active optical cables
  • SFP and SFP+ transceiver modules
  • SONET/SDH, Ethernet, and Fiber Channel systems

Overall, the SY88313BLEY from Microchip Technology represents a blend of performance, efficiency, and reliability, making it a preferred choice for system designers and engineers looking to enhance their optical communication solutions.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess