EN
  • EN
  • DE

SY88149NDLMG

Part No SY88149NDLMG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description 1.25Gbps Burst-Mode Limiting Amplifier | IC LIMITING AMP 1.25GBPS 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Limiting Postamplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-MLF (3x3)
Family Part Number SY88149
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1263093-SY88149NDLMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY88149NDLMG CAD Model

Description

Introducing the SY88149NDLMG Optical Receiver from Microchip Technology

The SY88149NDLMG is a state-of-the-art optical receiver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced product is tailored for high-speed communication networks, offering an impressive set of features to enhance the performance and reliability of your data transmission systems.

Key Features of SY88149NDLMG

  • High-Speed Performance: The SY88149NDLMG is capable of handling data rates up to 3.2 Gbps, making it ideal for a wide range of high-speed applications such as fiber-to-the-home (FTTH), gigabit Ethernet, and other telecommunication networks.
  • Enhanced Sensitivity: With its low input sensitivity, the device ensures a high-quality signal reception even at lower power levels, which is crucial for maintaining the integrity of data over long distances.
  • Automatic Gain Control (AGC): The built-in AGC adjusts the signal gain to accommodate for varying input power levels, thus providing consistent performance and reducing the need for manual intervention.
  • Burst Mode Operation: This feature enables the SY88149NDLMG to handle bursty traffic efficiently, which is particularly beneficial for passive optical network (PON) applications.
  • Wide Operating Temperature Range: The device is designed to operate reliably in a broad range of environmental conditions, with an operating temperature range from -40°C to +85°C.
  • Low Power Consumption: Power efficiency is a critical aspect of modern electronic components, and the SY88149NDLMG excels in this area with its low power consumption, contributing to the overall energy efficiency of the system.

Applications

The SY88149NDLMG is versatile and can be utilized in various high-speed optical communication systems. Its robust design and advanced features make it an excellent choice for:

  • Fiber-to-the-Home (FTTH) Networks
  • Gigabit Ethernet
  • Synchronous Optical Networking (SONET)/Synchronous Digital Hierarchy (SDH)
  • Cable Television (CATV) Systems
  • Passive Optical Networks (PON)

Microchip Technology's SY88149NDLMG optical receiver is a testament to the company's commitment to quality and innovation. With its advanced features and capabilities, this product is set to play a pivotal role in the advancement of high-speed communication technology.

You May Also Be Interested in

MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC ISOLATOR 16QSOP
Lowest to $6.3099

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9002 $63.2016
18+ $6.4819 $116.6742
28+ $6.2797 $175.8316
39+ $6.0776 $237.0264
50+ $5.8743 $293.7150
66+ $5.2668 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess