EN
  • EN
  • DE

MAX263BCPI+

Part No MAX263BCPI+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Dual SW-CAP UNIV 4th Order 57kHz 28-Pin PDIP W / IC FILTER BANDPASS PROG 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Operating Supply Voltage 4.74 V ~ 12.6 V, ±2.37 V ~ 6.3 V
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 785718-MAX263BCPI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX263
Introduction Date July 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX263BCPI+ CAD Model

Description

Maxim Integrated MAX263BCPI+ Overview

The MAX263BCPI+ from Maxim Integrated is a high-performance, precision, switched-capacitor filter that is optimized for filtering applications in various electronic systems. Designed with advanced CMOS technology, this integrated circuit offers a dual-channel, programmable universal frequency filter which can be configured as a band-pass, high-pass, low-pass, or notch filter.

Key Features

  • Flexible Filter Design: The MAX263BCPI+ can be programmed to operate in various filter configurations, making it highly adaptable to different signal processing needs.
  • Wide Frequency Range: This device offers a wide frequency range, allowing it to be used in applications that require filtering of signals from low frequencies up to 100kHz.
  • High Precision: With its precision design, the MAX263BCPI+ provides accurate filtering, which is critical in applications where signal integrity is paramount.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in this product, which operates with low power consumption, making it suitable for battery-powered devices.
  • Easy Programmability: The filter parameters can be easily set using external clock frequencies, eliminating the need for external components and simplifying the design process.

Applications

The MAX263BCPI+ is ideal for a variety of applications, including:

  • Signal processing in audio and instrumentation
  • Anti-aliasing filters for data acquisition systems
  • Filtering for telecommunication systems
  • Medical equipment such as ECG and EEG monitors
  • Industrial control systems

Product Specifications

This filter operates from a single +5V supply or dual ±5V supplies, offering designers flexibility in power supply design. It comes in a 28-pin DIP package, making it easy to integrate into a wide range of electronic systems. The MAX263BCPI+ also features a clock-tunable cutoff frequency, which can be adjusted to the desired filter response without requiring any change in the external components.

Maxim Integrated's commitment to quality and performance is evident in the MAX263BCPI+, making it a reliable choice for designers looking for a versatile and efficient filtering solution.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess