Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Rohm Semiconductor
Packaging Reel package
Type DC DC Controller
Topology Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 9V
Voltage Supply MAX 18V
Frequency 150kHz
Dimming Analog, PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.173", 4.40mm Width)
Manufacturer Package 16-SOP
Win Source Part Number 769931-BD9486F-GE2
Popularity Medium
Supply and Demand Status Limited
Family Name BD9486F-GE2
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BD9486F-GE2 CAD Model

Description

The BD9486F-GE2 is a step-up (boost) DC-DC controller manufactured by Rohm Semiconductor.

  • Package: 16-SOIC (0.173", 4.40mm Width)
  • Operating Temperature Range: -40°C to 85°C
  • Applications: Backlight
  • Dimming: Analog and PWM
  • Output: Single
  • Topology: Step-up (Boost)
  • Voltage Supply Range: 9V to 18V
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2028

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
ECAD model for RCD-48-0.70
Infineon Technologies
IC LED DRIVER LINEAR 14SSOP / LED Driver 3 Segment Automotive 14-Pin SSOP EP T/R
Lowest to $1.1401
ECAD model for TLD1125ELXUMA1
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
ECAD model for RCD-24-0.50/VREF
Texas Instruments
IC LED DRIVER LINEAR 80MA 32VQFN / LED Driver 16 Segment 65000uA Supply Current 32-Pin VQFN EP T/R
Need more? Email Us
ECAD model for TLC5924RHBTG4
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
ECAD model for RCD-24-0.30/PL/A
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
ECAD model for RCD-48-1.20/M
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
ECAD model for LDD-350L
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
ECAD model for LDD-500HS
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 300MA
Need more? Email Us
ECAD model for LDD-300H

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8493 $55.4790
70+ $1.5174 $106.2180
105+ $1.4700 $154.3500
145+ $1.4225 $206.2625
185+ $1.3751 $254.3935
245+ $1.2329 $302.0605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention