Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Features Limiting Amplifier IC Optical Networks 16-QFN (3x3)
Manufacturer Microchip Technology
Package Tube
Mounting Surface Mount
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name SY88053
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 576-5048-5, SY88053CLMG-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935774-SY88053CLMG
Ultra Librarian 3D Model Ultra Librarian SY88053CLMG CAD Model

Description

Microchip Technology SY88053CLMG Product Overview

The SY88053CLMG from Microchip Technology is a high-performance, versatile optical networking component designed to enhance the capabilities of modern communication systems. This product is part of Microchip's family of optical networking solutions, which are known for their reliability and innovation.

Key Features

  • Limiting Post Amplifier: The SY88053CLMG is equipped with a limiting post amplifier that ensures a consistent output amplitude, which is crucial for maintaining signal integrity across various transmission distances and conditions.
  • High Data Rates: This component is capable of handling data rates up to 12.5 Gbps, making it suitable for high-speed data transmission applications such as 10 Gigabit Ethernet, Fibre Channel, and other telecommunication protocols.
  • Adjustable Output: Users can adjust the output swing from 50 mV to 800 mV, providing flexibility to match the requirements of different system designs and downstream components.
  • Signal Detection: The SY88053CLMG includes a loss-of-signal (LOS) detection feature that provides a TTL logic-level output, informing the user of signal presence or absence, which is critical for system diagnostics and maintenance.

Applications

The SY88053CLMG is ideal for a wide range of applications within the telecommunications and data communications industries. It is particularly well-suited for:

  • SONET/SDH Systems
  • 10 Gigabit Ethernet Equipment
  • Fibre Channel Systems
  • Broadband Test and Measurement Equipment

Product Specifications

The SY88053CLMG comes in a compact 3x3 mm 16-pin QFN package, providing a space-efficient solution for densely packed circuit boards. It operates over a wide temperature range, making it reliable in various environmental conditions. Moreover, it is characterized by low power consumption, contributing to the energy efficiency of the overall system.

Conclusion

With its high-speed performance, flexibility, and robust feature set, the SY88053CLMG from Microchip Technology is an excellent choice for designers looking to enhance their optical networking systems with a reliable and efficient limiting post amplifier. Its adaptability to various applications and signal conditions makes it a valuable component in any high-speed communication infrastructure.

You May Also Be Interested in

Maxim Integrated
IC OP AMP SS LP 8-SOIC
Need more? Email Us
ECAD model for MAX951ESA+T
Maxim Integrated
IC AMP LIMITING 2.5GBPS 10UMAX
Need more? Email Us
ECAD model for MAX3265CUB+T
Maxim Integrated
Compact 155Mbps to 3.2Gbps Limiting Amplifier
Lowest to $3.7657
ECAD model for MAX3748AETE
Maxim Integrated
Need more? Email Us
ECAD model for MAX3516EUP+T
Maxim Integrated
Lowest to $11.5534
ECAD model for MAX3781UCM+D
Maxim Integrated
IC AMP LIMITING 1.25GBPS 10UMAX
Lowest to $7.5301
ECAD model for MAX3269CUB
Maxim Integrated
Need more? Email Us
ECAD model for MAX3510EEP+T
Maxim Integrated
Need more? Email Us
ECAD model for MAX3516EUP-T
Maxim Integrated
IC OPAMP GP 200KHZ RRO 8UMAX
Lowest to $2.6826
ECAD model for MAX4163EUA+T

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention