EN
  • EN
  • DE

MAX964EEE

Part No MAX964EEE
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP BEYOND-RAILS QUAD 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator General Purpose CMOS, TTL 16-QSOP
Manufacturer Maxim Integrated
Series Beyond-the-Rails™
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name MAX964
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925749-MAX964EEE
Ultra Librarian 3D Model Ultra Librarian MAX964EEE CAD Model

Description

The MAX964EEE is a high-performance, low-power comparator produced by Maxim Integrated, a company renowned for its innovative analog and mixed-signal engineering solutions. This precision device is designed to cater to a broad spectrum of applications, ranging from battery-powered systems to industrial automation.

Key Features

  • Quad Comparators: The MAX964EEE integrates four independent voltage comparators, making it a versatile choice for systems requiring multiple comparison functions without the need for additional components.
  • Low Power Consumption: With an emphasis on energy efficiency, this component operates with a minimal power requirement, making it ideal for portable and battery-operated devices where power conservation is critical.
  • Wide Supply Voltage Range: It supports a broad supply voltage range, accommodating various logic levels and allowing for flexible integration into different system designs.
  • Fast Response Time: The device features a rapid response time, ensuring quick and accurate signal processing, which is essential for time-sensitive applications.
  • High Accuracy: Precision is at the core of the MAX964EEE, offering high accuracy in voltage comparison, which is paramount for critical monitoring and control systems.

Applications

The MAX964EEE is adept at handling a multitude of applications, including but not limited to:

  • Zero-crossing detectors
  • Window comparators
  • Battery monitoring systems
  • Industrial control systems
  • Signal waveform discrimination

Technical Specifications

Some of the notable technical specifications of the MAX964EEE include:

  • Operating Temperature Range: Specified performance over the full -40°C to +85°C temperature range.
  • Package Type: Supplied in a 16-pin QSOP package, the MAX964EEE is compact and suitable for space-constrained applications.
  • Low Input Bias Current: Ensuring minimal effect on the input signal and maintaining the integrity of the system.

In summary, the MAX964EEE from Maxim Integrated stands out as a reliable and efficient solution for systems requiring multiple, accurate voltage comparisons with low power consumption. Its robust design and extensive feature set make it an excellent choice for engineers looking to optimize their designs for performance and power efficiency.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess