EN
  • EN
  • DE

SY87701LHG-TR

Part No SY87701LHG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Series AnyRate®
Package Tape & Reel (TR)
Product Status Obsolete
PLL Yes
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL, TTL
Output PECL
Number of Circuits 1
Frequency - Max 1.25Gbps
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP-EP (7x7)
Base Product Number SY87701
Other Names SY87701LHG TR,SY87701LHG TR,SY87701LHGTR,SY87701LHGTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272341-SY87701LHG-TR
Ultra Librarian 3D Model Ultra Librarian SY87701LHG-TR CAD Model

Description

Introducing the SY87701LHG-TR from Microchip Technology

The SY87701LHG-TR is a state-of-the-art product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is a testament to Microchip's commitment to delivering high-performance components that meet the rigorous demands of today's advanced electronic applications.

Key Features and Benefits

  • High-Speed Operation: The SY87701LHG-TR is designed to support very high data rates, making it an ideal choice for applications requiring rapid data transfer and processing.
  • Low Power Consumption: Energy efficiency is at the heart of this product, which is engineered to consume minimal power, thereby extending the life of battery-powered devices and reducing energy costs in wired systems.
  • Robust Performance: With its sturdy construction and the use of high-quality materials, the SY87701LHG-TR ensures reliable performance even in the most demanding conditions.
  • Compact Form Factor: The device comes in a compact package, allowing for seamless integration into a wide variety of electronic assemblies without taking up excessive space.
  • Flexible Applications: The versatility of the SY87701LHG-TR makes it suitable for a broad range of applications, including telecommunications, data communications, and industrial automation systems.

Technical Specifications

The SY87701LHG-TR boasts impressive technical specifications that underscore its capabilities as a high-speed interface component. It supports advanced signaling and data integrity features, ensuring that it can handle the fast pace of modern digital communication protocols.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the SY87701LHG-TR is no exception. Each unit is rigorously tested to ensure that it meets Microchip's stringent standards for reliability and performance, giving customers peace of mind that their investment is protected.

Easy Integration

Thanks to its standardized interfaces and compatibility with existing technology platforms, the SY87701LHG-TR can be easily integrated into new designs or used as an upgrade to existing systems, minimizing development time and cost.

Whether you are developing cutting-edge technology or upgrading legacy systems, the SY87701LHG-TR from Microchip Technology is a reliable and efficient solution that stands ready to meet your high-speed interface needs.

You May Also Be Interested in

Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $6.8473
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess