Products specifications Report Issue?

Programmable Not Verified
PLL Yes
Main Purpose PCI Express (PCIe)
Output HCSL
Number of Circuits 1
Ratio - Input 0:4
Differential - Input No/Yes
Frequency - Max 460MHz
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 20-VFQFN Exposed Pad
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1496298-DSC557-054444KI1
Ultra Librarian 3D Model Ultra Librarian DSC557-054444KI1 CAD Model

You May Also Be Interested in

Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.8237
ECAD model for 9FGL0851CKILF
Microchip Technology
2-OUTPUT AUTOMTIVE GRADE MEMS PC / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
Need more? Email Us
ECAD model for DSA557-0344FI0TVAO
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
ECAD model for 9DB433AFILF
Microchip Technology
2-OUTPUT AUTOMTIVE GRADE MEMS PC / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
Need more? Email Us
ECAD model for DSA557-0344FI0VAO
Renesas Electronics America
4-CH 12-BIT PWM GENERATOR
Need more? Email Us
ECAD model for R8A66173SP
IDT, Integrated Device Technology Inc
AMD Geode GX2 Clock Source | IC CLK FREQ SYNTH CPU 66MHZ
Lowest to $8.6891
ECAD model for MK1491-09F
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
ECAD model for 9LPRS477DKLF
Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Need more? Email Us
ECAD model for 9LPRS436CKILF
Semtech Corporation
IC CLK FREQ GEN VID GENLOCK
Need more? Email Us
ECAD model for GS4900BCNE3

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention