EN
  • EN
  • DE

DSA557-0344FI1TVAO

Part No DSA557-0344FI1TVAO
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description 2-OUTPUT AUTOMTIVE GRADE MEMS PC / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Microchip Technology
Series DSA557-03
Package Tape & Reel
PLL Yes
Main Purpose PCI Express (PCIe)
Output HCSL, LVCMOS, LVDS
Number of Circuits 1
Frequency - Max 100MHz
Voltage - Supply 2.25V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-VFQFN Exposed Pad
Supplier Device Package 14-QFN (2.5x3.2)
Base Product Number DSA557
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344953-DSA557-0344FI1TVAO
Ultra Librarian 3D Model Ultra Librarian DSA557-0344FI1TVAO CAD Model

Description

Microchip Technology's DSA557-0344FI1TVAO: A Closer Look

The DSA557-0344FI1TVAO is a state-of-the-art product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular device stands out as a testament to the company's dedication to innovation and quality in the field of electronic components.

This product is designed to cater to a wide array of applications, ranging from automotive systems to industrial automation, consumer electronics, and Internet of Things (IoT) devices. Its versatility is one of its key strengths, making it an ideal choice for designers and engineers looking to enhance their systems with reliable and efficient components.

Key Features:

  • High Performance: The DSA557-0344FI1TVAO boasts high-speed operation and low power consumption, ensuring optimal performance in demanding environments.
  • Durability: Constructed with robust materials, this product is built to withstand harsh conditions and provide a long operational lifespan.
  • Compatibility: Microchip Technology has ensured that this device is compatible with a wide range of microcontrollers and processors, offering flexibility in design and easy integration into existing systems.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the DSA557-0344FI1TVAO delivers enhanced functionality and improved efficiency.

Applications:

With its advanced features, the DSA557-0344FI1TVAO is perfectly suited for a variety of applications, including:

  • Automotive control units
  • Industrial automation systems
  • Smart home devices
  • Wearable technology
  • Medical monitoring equipment

Microchip Technology's commitment to quality is evident in the DSA557-0344FI1TVAO, as it adheres to stringent industry standards for reliability and performance. Whether you're developing the next generation of automotive technology or creating cutting-edge consumer electronics, this product is an excellent choice to power your innovations.

For more detailed specifications and application support, customers are encouraged to visit Microchip Technology's official website or contact their customer service team. The DSA557-0344FI1TVAO is not just a component; it's a building block for the future of technology.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Renesas Electronics America
IC CLOCK GEN FREESCALE 48TSSOP / Freescale P10xx, P20xx Processors IC 125MHz 1 Output 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP / PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-SSOP
Lowest to $4.0282
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess