EN
  • EN
  • DE

SY58038UMI

Part No SY58038UMI
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description ULTRA PRECISION 8:1 MUX WITH INTERNAL TERMINATION AND 1:2 LVPECL FANOUT BUFFER | IC MUX 8:1 PREC 1:2 LVPECL 44MLF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-VFQFN Exposed Pad, 44-MLF
Supplier Device Package 44-MLF (7x7)
Family Part Number 58038
Manufacturer Pack Quantity 260
MSL Level 1 (Unlimited)
Win Source Part Number 1263048-SY58038UMI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58038UMI CAD Model

Description

Microchip Technology's SY58038UMI: A High-Performance Multiplexer

The SY58038UMI is a cutting-edge, ultra-fast multiplexer brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the demanding requirements of high-speed signal switching applications.

Key Features:

  • Speed: The SY58038UMI boasts exceptional performance with its high-speed operation, making it an ideal choice for systems that require rapid signal switching.
  • Bandwidth: With a broad bandwidth, this multiplexer ensures minimal signal distortion and supports high-frequency applications.
  • Signal Integrity: The device is engineered to maintain signal integrity, providing consistent and reliable performance even in the most challenging conditions.
  • Low Power Consumption: Despite its high-speed capabilities, the SY58038UMI is designed to be energy-efficient, reducing the overall power consumption of the systems it's integrated with.

Applications:

The versatility of the SY58038UMI allows it to be used in a wide range of applications, including:

  • Networking equipment such as routers, switches, and signal aggregation systems.
  • Data center infrastructure where high-speed data transfer is crucial.
  • Telecommunications equipment, including base stations and network interfaces.
  • Test and measurement setups that require precision and speed.

Technical Specifications:

The SY58038UMI is packed with technical features that make it a standout product:

  • Voltage Range: It operates within a specific voltage range, accommodating various power supplies.
  • Package: The device comes in a compact package, making it suitable for space-constrained applications.
  • Compliance: It complies with industry standards, ensuring compatibility and ease of integration into existing systems.

For those in need of a robust and efficient multiplexer, the SY58038UMI from Microchip Technology represents a premier solution that delivers both performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess