Products specifications Report Issue?

Package Bag
Product Status Active
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 501MHz
Frequency Range 490MHz ~ 512MHz
Antenna Type Dome
Number of Bands 1
Gain 2dBi
Power - Max 100 W
Termination NMO
Mounting Type Panel Mount
Height (Max) 1.500" (38.10mm)
Ultra Librarian 3D Model Ultra Librarian LP490NMOW CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
RF ANT 892MHZ/1.85GHZ FLAT BAR
Need more? Email Us
ECAD model for ANT-DB1-HDP-RPS
Siretta Ltd
RF ANT 880MHZ/2.2GHZ WHIP STR
Need more? Email Us
ECAD model for OSCAR40/5M/LL/SMAM/S/S/33
Radiall USA, Inc.
GPS ACTIVE ANTEN ROHS
Need more? Email Us
ECAD model for R380300013
Pulse
DIRECT FEED 3/4\
Need more? Email Us
ECAD model for NMOHFGPSNOCONN
Taoglas Limited
RF ANT 867MHZ CER PATCH MMCX ML
Need more? Email Us
ECAD model for ISPC.86A.09.0092E
TE Connectivity
RF ANT 2.4GHZ WHIP TILT SMA MALE
Need more? Email Us
ECAD model for ANT-2.4-CW-HWR-SMA
TE Connectivity
RF ANT 915MHZ WHIP STR RP-SMA ML
Need more? Email Us
ECAD model for 0600-00029
Pulse
COIL / WHIP, 3 DB, 144 - 174 MHZ
Need more? Email Us
ECAD model for NMO150C
Taoglas Limited
RF ANT 892MHZ/1.9GHZ WHIP TILT
Need more? Email Us
ECAD model for TG.09.0113

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention