EN
  • EN
  • DE

SY58034UMI

Part No SY58034UMI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description 6GHz, 1:6 CML FANOUT BUFFER WITH 2:1 MUX INPUT AND INTERNAL I/O TERMINATION | IC CLK BUFFER 2:6 7.5GHZ 32MLF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution), Multiplexer
Input CML, LVDS, PECL
Output CML
Frequency - Max 7.5GHz
Supply Voltage (V) 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, 32-MLF
Supplier Device Package 32-MLF (5x5)
Family Part Number SY58034
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1263042-SY58034UMI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58034UMI CAD Model

Description

The SY58034UMI is a high-performance, precision-engineered integrated circuit from Microchip Technology, a leader in the field of advanced semiconductor solutions. This product is specifically designed to meet the rigorous demands of high-speed signal processing applications, making it an ideal choice for a range of industries, including telecommunications, data communications, and computing.

At the heart of the SY58034UMI is a 2.5Gbps differential CML multiplexer/demultiplexer (MUX/DEMUX) with a 2:1 differential input to output multiplexer and a 1:2 differential input to output demultiplexer. This versatile functionality allows for flexible signal routing and high-speed data transfer, which is essential for systems that require fast and reliable data processing capabilities.

The device features an advanced design that supports ultra-low jitter operation and minimal signal skew, ensuring that data integrity is maintained even in the most demanding environments. The SY58034UMI operates over a wide range of supply voltages, from 2.5V to 3.3V, providing compatibility with various system architectures and allowing for easy integration into existing designs.

Additionally, the SY58034UMI boasts an impressive signal-to-noise ratio and low power consumption, which not only enhances the overall performance of the system but also contributes to energy efficiency, making it an environmentally conscious choice. Its robust ESD protection further ensures the longevity and reliability of the device under various operating conditions.

The SY58034UMI comes in a compact 32-lead MLF® package, which is designed to occupy minimal board space while providing maximum thermal performance. This space-saving design is particularly beneficial in applications where real estate is at a premium.

In summary, the SY58034UMI from Microchip Technology is a state-of-the-art multiplexer/demultiplexer that offers exceptional performance, flexibility, and reliability for high-speed signal processing applications. Its advanced features and compact design make it a valuable component for designers looking to enhance their data communication systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess