EN
  • EN
  • DE

MC100EP210SFAR2

Part No MC100EP210SFAR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description 2.5V1:5 Dual Differential LVDS Compatible Clock Driver | IC CLK BUFFER 1:5 1GHZ 32LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Type Fanout Buffer (Distribution)
Input LVDS, LVPECL
Output LVDS
Frequency - Max 1GHz
Supply Voltage (V) 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number MC100EP210
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1216732-MC100EP210SFAR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP210SFAR2 CAD Model

Description

ON Semiconductor MC100EP210SFAR2 Product Overview

The MC100EP210SFAR2 is a high-performance integrated circuit from ON Semiconductor, designed to cater to the demanding needs of advanced electronic systems. This precision-engineered product is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance the efficiency and reliability of digital applications.

Key Features

  • High-Speed Performance: The device is optimized for exceptional high-speed signal processing, making it ideal for applications that require rapid data throughput and low latency.
  • Differential Clock Inputs: With differential clock inputs, the MC100EP210SFAR2 ensures improved signal integrity and noise immunity, which is crucial in maintaining the integrity of high-speed signals.
  • Low Power Consumption: Designed with power efficiency in mind, this component operates with minimal power dissipation, contributing to the overall energy efficiency of the system it is integrated into.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the MC100EP210SFAR2 offers enhanced performance characteristics that are aligned with contemporary digital circuit requirements.
  • Versatile Usage: The product is suitable for a wide range of applications, including but not limited to, telecommunications, computing, and high-speed data processing.

Applications

ON Semiconductor's MC100EP210SFAR2 is a versatile component that can be deployed in various sectors. Its robust design allows it to function effectively in environments that demand high-speed data transfer and precise timing, such as network routers, switches, and data storage systems. Additionally, it is well-suited for use in test and measurement equipment, where accuracy and reliability are paramount.

Quality and Reliability

ON Semiconductor is known for its rigorous quality control and the MC100EP210SFAR2 is no exception. This product is built to meet high standards of quality and reliability, ensuring that it performs consistently over its operational lifespan. Customers can trust in the durability and performance of this component, thanks to ON Semiconductor's reputation for manufacturing excellence.

Environmental Compliance

The MC100EP210SFAR2 adheres to environmental regulations, reflecting ON Semiconductor's commitment to sustainability. It is designed to comply with RoHS directives, ensuring that it is free from hazardous substances and is safe for use in a wide range of consumer and industrial products.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9055 $71.8110
4+ $29.4617 $117.8468
7+ $28.5412 $199.7884
9+ $27.6195 $248.5755
11+ $26.6990 $293.6890
15+ $23.9374 $359.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,633 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess