EN
  • EN
  • DE

STM8S208R8T3

Part No STM8S208R8T3
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Performance line, 24 MHz STM8S 8-bit MCU, up to 128 Kbytes Flash, integrated EEPROM,10-bit ADC, timers, 2 UARTs, SPI, I²C, CAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261578-STM8S208R8T3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S208R8T3 CAD Model

Description

The STM8S208R8T3 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed with robustness, versatility, and efficiency in mind. This MCU is part of the STM8S series, which is well-regarded for its excellent price-to-performance ratio, making it an ideal choice for a wide range of applications, including industrial control, automotive systems, consumer electronics, and more.

Key Features

  • Core: STM8 core running at up to 24 MHz clock speed.
  • Memory: Comes with 64 KB Flash program memory and 2 KB RAM, ensuring ample space for complex applications.
  • Data EEPROM: 2 KB true data EEPROM with read-while-write support.
  • I/O Pins: 68 versatile I/O pins, providing a wide range of interfacing options.
  • Timers: Advanced control timer, two general-purpose timers, and an SPI timer for comprehensive timing solutions.
  • Communication Interfaces: Integrated UART, SPI, and I2C interfaces for multi-protocol communication.
  • ADC: 10-bit analog-to-digital converter with up to 16 channels, enabling accurate sensor readings and analog signal processing.
  • Supply Voltage: 3.0 V to 5.5 V operating range, suitable for various power environments.
  • Temperature Range: -40°C to 85°C operating temperature range, ensuring reliable performance under extreme conditions.

Advanced Peripherals

The STM8S208R8T3 is equipped with advanced peripherals that support a variety of functions. Its robust on-chip peripherals include a CAN interface for automotive and industrial networking, as well as a 12-bit advanced control timer for complex waveform generation and motor control. These features make the MCU an excellent choice for sophisticated control systems.

Development Support

STMicroelectronics provides comprehensive development support for the STM8S208R8T3, including software libraries, development kits, and a suite of tools for programming and debugging. This ecosystem ensures a smooth development process, from prototyping to production.

Applications

The versatility of the STM8S208R8T3 allows it to be used in a myriad of applications such as automotive systems, industrial controls, home appliances, alarm systems, power tools, and HVAC systems. Its robust design and rich set of features provide developers with a reliable platform for creating sophisticated and cost-effective solutions.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess