EN
  • EN
  • DE

SY58022UMI

Part No SY58022UMI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tray
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Input CML, LVDS, LVPECL
Output LVPECL
Frequency - Max 5.5 GHz
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad, 16-MLF®
Supplier Device Package 16-MLF® (3x3)
Base Product Number SY58022
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269875-SY58022UMI
Ultra Librarian 3D Model Ultra Librarian SY58022UMI CAD Model

Description

Introducing the SY58022UMI: A High-Performance Solution from Microchip Technology

Microchip Technology's SY58022UMI is a state-of-the-art, fully differential, CML 2:1 multiplexer with an input equalizer. Designed with precision and performance in mind, this advanced product is an ideal solution for a variety of high-speed data communications applications. With its robust feature set, the SY58022UMI ensures reliable operation even in demanding environments, making it a top choice for engineers and designers alike.

Key Features of SY58022UMI

  • High-Speed Performance: The SY58022UMI offers exceptional data rates, capable of handling speeds up to 12.5Gbps, which makes it suitable for high-speed signal processing tasks.
  • Input Equalization: The built-in input equalizer provides compensation for losses incurred across long PCB traces or cables, ensuring signal integrity is maintained.
  • Low Jitter: Designed to minimize signal distortion, the SY58022UMI exhibits low jitter characteristics, which is crucial for maintaining the quality of high-speed data transmission.
  • Flexible Power Supply: The device operates with a supply voltage ranging from 2.375V to 3.6V, offering flexibility in various system designs.
  • Programmable Outputs: Output levels are programmable, allowing compatibility with a range of different signaling standards and further enhancing the versatility of the device.
  • Fail-Safe Input Termination: The SY58022UMI features fail-safe input termination, ensuring the outputs remain in a high impedance state when inputs are open or undriven.

Applications

The SY58022UMI is designed for high-speed data systems and is particularly well-suited for applications such as:

  • Data and telecommunications
  • Automated test equipment (ATE)
  • High-speed computer servers
  • Backplane and cable driving
  • Serial data transmission

With its advanced design and comprehensive feature set, the SY58022UMI from Microchip Technology offers a compelling solution for designers looking to enhance their high-speed data communication systems. Its reliability, coupled with Microchip's commitment to quality, ensures that this product will be a valuable component in any high-performance electronic system.

You May Also Be Interested in

Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.9755
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess