Products specifications Report Issue?

Categories Memory
Win Source Part Number 957627-AM27C020-90JI
Series *
Ultra Librarian 3D Model Ultra Librarian AM27C020-90JI CAD Model

Description

The 957627-AM27C020-90JI is a high-quality memory chip that is designed to provide reliable and efficient storage for your data.

  • Series: AM27C020
  • Capacity: 2 megabits

You May Also Be Interested in

Amd
EPROM OTP 1M-bit 128K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C010-150JC
Atmel
EPROM OTP 256K-bit 32K x 8 120ns 32-Pin PLCC
Need more? Email Us
ECAD model for 27C256-12/L
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C2000PC-12
Macronix
256K-BIT [32K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C256PC-15
STMicroelectronics
EPROM OTP 256K-bit 32K x 8 100ns 32-Pin PLCC Tube / IC OTP 256KBIT 100NS 32PLCC
Lowest to $21.8400
ECAD model for M27C256B-10C6
Macronix
8M-BIT [1M x8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C8000PC-12
Amd
512 Kilobit (64 K x 8-Bit) CMOS EPROM / EPROM UV 512K-bit 64K x 8 200ns 28-Pin CDIP
Need more? Email Us
ECAD model for AM27C512-200DC
Microchip Technology
IC OTP 1MBIT 150NS 32VSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP
Need more? Email Us
ECAD model for AT27LV010A-15VI
Cypress Semiconductor Corp
32K x 8-Bit CMOS EPROM / EPROM UV 256K-bit 32K x 8 200ns 28-Pin Windowed CDIP
Need more? Email Us
ECAD model for CY27C256-200WC

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention