EN
  • EN
  • DE

SY58018UMG

Part No SY58018UMG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 2:1 5BGPS DIFF 16-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.375 V to 2.625 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (3x3)
Win Source Part Number 1104476-SY58018UMG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY58018UMG CAD Model

Description

The SY58018UMG is a high-performance, precision, differential CML (Current Mode Logic) 2:1 multiplexer from Microchip Technology's portfolio of semiconductor solutions. This device is designed to meet the demanding requirements of high-speed communication infrastructure, offering unparalleled performance for network systems and data centers.

Key Features

  • High-Speed Operation: The SY58018UMG operates at exceptionally high speeds, ensuring minimal signal delay and rapid data transmission, which is crucial for modern high-speed digital interfaces.
  • Ultra-Low Jitter: With its low-jitter performance, the SY58018UMG contributes to the overall system reliability and precision, making it ideal for applications that require high signal integrity.
  • Wide Bandwidth: This multiplexer boasts a wide bandwidth, accommodating the transmission of high-frequency signals without significant attenuation, thereby supporting high data rates.
  • Flexible Power Supply: Designed to operate with a single +2.5V or +3.3V power supply, the SY58018UMG offers flexibility in power management for various system configurations.
  • Programmable Output Levels: The device features programmable output levels, allowing compatibility with various logic standards and providing versatility in interfacing with different system components.

Applications

The SY58018UMG is suitable for a wide range of applications, including:

  • High-speed networking equipment such as routers, switches, and multiplexers
  • Data center infrastructure requiring high data throughput
  • Signal gating, distribution, and redundancy switching in communication systems
  • Test and measurement equipment that demands precise signal routing

Product Advantages

Microchip Technology's SY58018UMG stands out for its exceptional performance in high-speed signal processing. The device's robust design ensures low bit-error rates and stable operation under varying conditions. With its small footprint and compatibility with standard surface-mount technology (SMT), the SY58018UMG is easy to integrate into existing and new designs, providing engineers with a reliable and efficient solution for managing high-speed digital signals.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7170 $59.4340
5+ $24.3832 $121.9160
8+ $23.6213 $188.9704
11+ $22.8593 $251.4523
14+ $22.0974 $309.3636
18+ $19.8114 $356.6052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,693 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess