EN
  • EN
  • DE

SY56034ARMG-TR

Part No SY56034ARMG-TR
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER 32MLF / Networking Switch IC 2 Channel 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Applications Networking
Number of Channels 2
Voltage - Supply, Single (V+) 1.2V, 1.8V, 2.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SY56034
Other Names SY56034ARMG TR,SY56034ARMG TR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261800-SY56034ARMG-TR
Ultra Librarian 3D Model Ultra Librarian SY56034ARMG-TR CAD Model

Description

Microchip Technology SY56034ARMG-TR Product Overview

The SY56034ARMG-TR from Microchip Technology is a high-performance, precision-engineered integrated circuit designed for use in advanced digital systems. This device is part of Microchip's comprehensive portfolio of semiconductor solutions, which are renowned for their reliability and innovation.

The SY56034ARMG-TR is a CML, AnyLevel™ to LVPECL translator with fail-safe input. It is designed to translate input signals from CML, LVDS, LVPECL, SSTL, HSTL, or LVCMOS levels to differential LVPECL outputs. This versatility makes it an ideal choice for a variety of high-speed communication and computing applications where signal integrity and design flexibility are paramount.

Key features of the SY56034ARMG-TR include a wide operating range of 2.5V to 3.3V, which allows for compatibility with various system voltages, ensuring easy integration into existing designs. The device also boasts a maximum throughput of 3.2 Gbps, making it suitable for high-speed data transmission requirements. Its fail-safe input ensures that the outputs are in a known state when input signals are lost, which is critical for maintaining system stability and data integrity.

This product is available in a compact, surface-mount 16-pin MLF® package, which is ideal for space-constrained applications. The SY56034ARMG-TR also supports industrial temperature ranges, making it reliable for use in environments experiencing extreme temperatures.

The SY56034ARMG-TR is also characterized by its low power consumption, which is a crucial attribute for energy-sensitive applications. Its power-down feature further reduces power usage when the device is not in active operation, contributing to overall system power efficiency.

In summary, the SY56034ARMG-TR from Microchip Technology is a high-speed signal translator that offers a blend of performance, power efficiency, and design flexibility. It is a robust solution for system designers looking to enhance their digital systems with a reliable and versatile component.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7512 $52.5072
14+ $7.1805 $100.5270
22+ $6.9561 $153.0342
30+ $6.7317 $201.9510
39+ $6.5074 $253.7886
52+ $5.8342 $303.3784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess