EN
  • EN
  • DE

SY55855VKCTR

Part No SY55855VKCTR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DIFF DUAL 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal CML, PECL, LVPECL
Output Signal LVDS
Output Type Differential
Data Rate 1.5Gbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 047437-SY55855VKCTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY55855VKCTR CAD Model

Description

Microchip Technology SY55855VKCTR Overview

The SY55855VKCTR from Microchip Technology is a high-performance, precision timing logic device designed to meet the rigorous demands of today's fast-paced and complex digital systems. As part of Microchip's renowned family of timing solutions, this product offers a blend of speed, reliability, and versatility, making it an ideal choice for a wide range of applications, including networking, telecommunications, data centers, and high-speed computing.

Key Features

  • High-Speed Operation: The SY55855VKCTR is engineered to operate at extremely high speeds, ensuring rapid signal processing and minimal propagation delay, which is crucial for maintaining system integrity in high-speed data environments.
  • Low Power Consumption: Despite its high-speed capabilities, this device is designed to be energy-efficient, helping to reduce the overall power consumption of the systems in which it is used.
  • Precision Timing: Microchip Technology has equipped the SY55855VKCTR with advanced timing features to deliver precise signal timing, which is essential for synchronization in complex digital circuits.
  • Versatile Applications: The device's flexible design and performance characteristics make it suitable for a variety of applications, including but not limited to signal processing, clock distribution, and data manipulation tasks.
  • Durable and Reliable: Built to Microchip's high standards, the SY55855VKCTR is a robust component that promises long-term reliability, even under challenging operating conditions.

Technical Specifications

The SY55855VKCTR operates within a specified voltage range, providing stable performance across its operational lifespan. It comes in a compact package that is designed to fit into tight spaces on PCBs, making it a convenient choice for dense circuit designs.

Applications

This device is particularly well-suited for use in high-speed digital circuits where timing accuracy is paramount. It is commonly found in networking equipment such as routers and switches, as well as in server farms and data centers where rapid data processing is required. Additionally, its high-speed characteristics make it an excellent choice for use in test and measurement equipment, as well as in the aerospace and defense sectors where reliability and precision are non-negotiable.

With its combination of performance, efficiency, and versatility, the SY55855VKCTR from Microchip Technology stands out as a superior choice for designers and engineers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess