EN
  • EN
  • DE

SY10EPT28LZG-TR

Part No SY10EPT28LZG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10EPT
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVPECL, LVTTL
Output Signal LVPECL, LVTTL
Output Type Differential, Single-Ended
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EPT28
Other Names SY10EPT28LZGTR,SY10EPT28LZG TR,SY10EPT28LZGTR,SY10EPT28LZG TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256123-SY10EPT28LZG-TR
Ultra Librarian 3D Model Ultra Librarian SY10EPT28LZG-TR CAD Model

Description

Microchip Technology's SY10EPT28LZG-TR: A High-Speed Differential Receiver/Driver

The SY10EPT28LZG-TR is a cutting-edge differential receiver/driver from the renowned semiconductor manufacturer, Microchip Technology. Designed to address the needs of high-speed data communication, this device is a perfect solution for applications requiring low power consumption and high performance.

Constructed with the precision of Silicon Germanium technology, the SY10EPT28LZG-TR is capable of operating at exceptional frequencies, making it suitable for a variety of demanding environments. It is particularly well-suited for use in automated test equipment, high-speed networking, and telecommunication systems, where signal integrity and reliability are critical.

Key Features:

  • High-Speed Operation: The device supports extremely high data rates, ensuring that it can keep up with the requirements of the latest high-speed interfaces.
  • Differential Design: With differential inputs and outputs, the SY10EPT28LZG-TR offers improved noise immunity and minimizes signal disturbances, which is essential for maintaining data fidelity over long distances or in electrically noisy environments.
  • Low Power Consumption: Despite its high performance, it is designed to be energy-efficient, which helps in reducing the overall power consumption of the systems in which it is deployed.
  • Wide Voltage Range: The device can operate over a broad range of power supply voltages, providing design flexibility and compatibility with various logic levels.
  • Temperature Tolerance: It is engineered to perform reliably across a wide temperature range, making it suitable for industrial applications where operating conditions can be harsh.
  • Surface Mount Package: The SY10EPT28LZG-TR comes in a compact, surface-mount package that is ideal for space-constrained applications.

This product is supplied in a tape and reel format (denoted by the 'TR' suffix), facilitating efficient assembly processes for high-volume production. Its robust design and adherence to stringent quality standards ensure that the SY10EPT28LZG-TR is a reliable component for high-speed digital systems.

Overall, the SY10EPT28LZG-TR from Microchip Technology stands out as an exemplary solution for designers looking to optimize their systems for speed, efficiency, and reliability in the realm of high-speed data communications.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess