EN
  • EN
  • DE

SY10EPT20VKC

Part No SY10EPT20VKC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description LVCMOS-TO-DIFFERENTIAL LVPECL / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10EPT
Package Bulk
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Other Names MCRMCLSY10EPT20VKC,2156-SY10EPT20VKC-MI
Standard Package 100
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256126-SY10EPT20VKC
Ultra Librarian 3D Model Ultra Librarian SY10EPT20VKC CAD Model

Description

Microchip Technology's SY10EPT20VKC: A High-Performance Differential PECL-to-TTL Translator

The SY10EPT20VKC from Microchip Technology is a cutting-edge differential PECL-to-TTL translator designed to provide high-speed signal conversion for advanced digital systems. This device is a part of the Precision Edge® series, which is renowned for its high performance and reliability in critical applications. The SY10EPT20VKC is particularly suitable for interfacing between systems that operate on different voltage levels, making it an ideal choice for mixed-voltage environments.

Constructed with Silicon-Germanium (SiGe) technology, the SY10EPT20VKC offers excellent performance characteristics, including a fast propagation delay and minimal skew. This ensures that high-speed signals are translated accurately and with minimal timing discrepancies, which is essential for maintaining data integrity in communication systems, data processing units, and other high-speed digital applications.

The device features a differential PECL input structure, which provides improved noise immunity and allows for the reception of high-frequency signals with less distortion. The outputs are TTL compatible, making it easy to interface with a wide variety of digital logic families. This level of compatibility is crucial for seamless integration into existing designs without the need for additional level-shifting components.

Additionally, the SY10EPT20VKC is equipped with an internal 75 kΩ input pull-down resistors and 4 kΩ output pull-up resistors, which simplify the design process by reducing the number of external components required. This translates to cost savings and a more compact PCB layout.

The device operates over a wide temperature range, ensuring reliable performance under varying environmental conditions. It is also available in a compact 8-pin SOIC package, which is suitable for space-constrained applications.

The SY10EPT20VKC from Microchip Technology is a testament to the company's commitment to providing high-quality, high-performance components that meet the demanding requirements of modern electronic systems. Whether used in telecommunications, computing, or industrial applications, this differential PECL-to-TTL translator is designed to deliver precision and reliability in a compact form factor.

You May Also Be Interested in

Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess