EN
  • EN
  • DE

SY10EP58VKG

Part No SY10EP58VKG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 8MSOP / Multiplexer 1 x 2:1 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10EP
Package Tube
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EP58
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256967-SY10EP58VKG
Ultra Librarian 3D Model Ultra Librarian SY10EP58VKG CAD Model

Description

The SY10EP58VKG from Microchip Technology is a high-performance, single 2:1 multiplexer with a differential PECL/ECL output. As a part of the Precision Edge™ series, this device is designed to meet the rigorous demands of high-speed data communication systems, offering a combination of low power consumption and fast switching speeds.

Key Features

  • High-Speed Operation: The SY10EP58VKG operates at a maximum frequency of 3GHz, making it ideal for high-speed applications such as data transmission, clock distribution, and signal gating.
  • Differential PECL/ECL Outputs: The differential outputs provide improved noise immunity and allow for longer transmission distances while maintaining signal integrity.
  • Single Supply Voltage: This device operates from a 3.3V or 5V supply, providing design flexibility and compatibility with a range of system voltages.
  • Power-Off High-Impedance Outputs: When powered off, the outputs assume a high-impedance state, minimizing power consumption and preventing potential damage to connected circuits.
  • Internal Input Pulldown Resistors: Built-in pulldown resistors on the inputs allow for easy interface with other logic levels and reduce the need for external components.
  • Extended Temperature Range: The SY10EP58VKG is designed to operate over an extended temperature range, ensuring reliable performance in extreme environments.

Applications

The versatility of the SY10EP58VKG makes it suitable for a wide array of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • High-speed data systems
  • Telecommunications
  • Satellite systems
  • Military and aerospace electronics

Product Specifications

Microchip's SY10EP58VKG comes in a compact 20-pin VQFN package and is RoHS compliant, adhering to environmental standards. The device's specifications make it an excellent choice for designers looking for a multiplexer that combines speed, precision, and reliability.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess