EN
  • EN
  • DE

DG301ACWE+

Part No DG301ACWE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 16SOIC / 1 Circuit IC Switch 2:1 50Ohm 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 50Ohm
Voltage - Supply, Dual (V±) ±5V ~ 18V
Switch Time (Ton, Toff) (Max) 300ns, 250ns
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 14pF, 14pF
Current - Leakage (IS(off)) (Max) 5nA
Crosstalk -74dB @ 500kHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DG301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 46
Win Source Part Number 1028874-DG301ACWE+
Ultra Librarian 3D Model Ultra Librarian DG301ACWE+ CAD Model

Description

The DG301ACWE+ is a high-performance, single-pole double-throw (SPDT) analog switch from Maxim Integrated, designed to deliver superior switching performance for a wide range of applications. This precision device is a part of the DG300 series, known for its reliability and efficiency in signal routing applications.

Key Features

  • Low On-Resistance: With a typical on-resistance of just 44 ohms, the DG301ACWE+ ensures minimal signal attenuation, providing a clear and consistent signal path.
  • Fast Switching Speeds: The device boasts fast transition times, with turn-on and turn-off times typically around 175ns and 145ns, respectively, making it suitable for high-speed applications.
  • Single Supply Operation: It can operate from a single supply voltage ranging from +4.5V to +30V, or from dual supplies of ±4.5V to ±20V, adding to its versatility in different circuit configurations.
  • Dual Supply Operation: For applications requiring a dual supply, the DG301ACWE+ can operate with supply voltages ranging from ±4.5V to ±20V.
  • Bidirectional Signal Flow: The switch can handle bidirectional signal flow, making it suitable for both multiplexing and demultiplexing applications.
  • Low Power Consumption: It is designed for low power consumption, with a typical quiescent current of only 0.1µA, which is ideal for power-sensitive designs.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, safeguarding it against the damages caused by static electricity.

Applications

The DG301ACWE+ is commonly used in a range of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Sample and hold circuits
  • Test equipment

Quality and Reliability

Maxim Integrated is committed to providing products that meet the highest standards of quality and reliability. The DG301ACWE+ is no exception, with rigorous testing and quality control measures in place to ensure it performs to the specifications under a variety of conditions.

Conclusion

The DG301ACWE+ analog switch from Maxim Integrated stands out in the market with its combination of low on-resistance, fast switching speeds, and versatile power supply options. Whether for audio, video, or data routing, this analog switch promises efficiency and precision, making it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5323 $52.9845
35+ $2.8983 $101.4405
54+ $2.8078 $151.6212
74+ $2.7172 $201.0728
96+ $2.6266 $252.1536
128+ $2.3549 $301.4272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 637 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess