EN
  • EN
  • DE

TFZTR6.2B

Part No TFZTR6.2B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 216911-TFZTR6.2B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFZTR6.2B CAD Model

Description

The TFZTR6.2B is a Transient Voltage Suppressor (TVS) diode manufactured by Rohm Semiconductor, designed to protect sensitive electronic components from voltage transients. These transients can be caused by electrostatic discharge (ESD), inductive load switching, or other events that generate sudden voltage spikes. The TFZTR6.2B provides a fast and effective means of clamping these voltages to safe levels, thereby preventing damage to downstream circuitry.

Applications

  • USB Ports: Protecting data lines and power lines from ESD events during connection and disconnection.
  • HDMI Interfaces: Safeguarding HDMI ports in TVs, monitors, and other multimedia devices.
  • Ethernet Ports: Providing surge protection for Ethernet interfaces in network devices.
  • Power Supplies: Protecting power supply circuitry from voltage surges and spikes.
  • Microcontroller I/O Pins: Preventing damage to microcontroller inputs and outputs from transient voltage events.

Features

  • Low Clamping Voltage: Limits the maximum voltage that can reach the protected components.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive circuitry.
  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • Small Package Size: Available in compact surface-mount packages for easy integration.
  • RoHS Compliant: Compliant with environmental regulations restricting the use of hazardous substances.

Benefits

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components from voltage transients.
  • Improved System Reliability: Increases the overall reliability and lifespan of electronic devices.
  • Reduced Downtime: Minimizes the risk of system failures due to voltage surges.
  • Cost-Effective Solution: Provides a cost-effective means of protecting circuits from transient voltage events.
  • Compliance with Industry Standards: Helps meet industry standards for ESD and surge immunity.

Additional Details

The TFZTR6.2B typically features a breakdown voltage around 6.2V, making it suitable for protecting circuits operating at or near this voltage level. It offers a low clamping voltage and a fast response time, ensuring effective protection against transient voltage events. The device's surge capability is specified in terms of peak pulse current (IPP) and waveform, providing a measure of its ability to withstand high surge currents. It is available in a small surface-mount package, such as SOD-323 or similar, for easy integration into circuit boards.

This TVS diode is an essential component for protecting electronic circuits from the damaging effects of voltage transients, ensuring reliable and long-lasting performance in a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess