Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 10EP
Package Bulk
Logic Type Divide-by-4
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4 GHz
Trigger Type Positive, Negative
Voltage - Supply 3.3 V ~ 5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EP33
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259045-SY10EP33VZI
Ultra Librarian 3D Model Ultra Librarian SY10EP33VZI CAD Model

Description

Microchip Technology's SY10EP33VZI - High-Speed Differential Receiver

The SY10EP33VZI, designed and manufactured by Microchip Technology, is a high-performance, precision differential receiver that is part of their extensive range of semiconductor products and solutions. This device is specifically engineered to address the needs of high-speed data transmission and signal conditioning, making it an ideal choice for telecommunication, data processing, and automated test equipment applications.

Constructed with advanced silicon-germanium technology, the SY10EP33VZI offers exceptional performance characteristics that include a wide bandwidth and fast propagation delays. It operates from a 3.3V power supply, which is typical for modern low-voltage applications, thereby ensuring compatibility with contemporary digital systems while also contributing to energy-efficient operation.

One of the standout features of the SY10EP33VZI is its differential design. Differential signaling helps to minimize the effects of electromagnetic interference (EMI) and crosstalk, which is crucial for maintaining signal integrity in noisy environments and over long cable runs. This makes the device exceptionally reliable for critical applications that demand high data fidelity.

The SY10EP33VZI comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. The small footprint allows designers to incorporate this high-speed differential receiver into their systems without having to compromise on space or performance. Additionally, the device is characterized for operation over the full industrial temperature range of -40°C to +85°C, ensuring robust performance even in harsh environmental conditions.

For ease of implementation, the SY10EP33VZI is fully compatible with PECL (Positive Emitter-Coupled Logic) levels, allowing it to interface seamlessly with existing PECL systems or those requiring high-speed logic levels. Its pin configuration and logic design are optimized for minimal skew, which is essential for maintaining the timing accuracy of high-speed digital signals.

In summary, the SY10EP33VZI from Microchip Technology is a versatile, high-speed differential receiver that brings reliable performance, low power consumption, and robust signal integrity to a wide range of electronic systems. Its advanced features and compliance with industrial standards make it a top choice for designers looking to enhance their high-speed communication and processing capabilities.

You May Also Be Interested in

Texas Instruments
IC BCD UP/DWN COUNTR PRST 16-DIP
Lowest to $2.0410
ECAD model for CD4516BE
Texas Instruments
IC COUNTR/DIVIDER BIN OSC 16SO
Lowest to $0.7909
ECAD model for CD4060BNSR
NXP / Nexperia
Lowest to $0.7011
ECAD model for HEF4516BP,652
Texas Instruments
IC COUNTER PROG DIV-BY-N 24-SOIC
Lowest to $3.6261
ECAD model for CD74HC4059M96
Texas Instruments
IC BCD UP COUNTER DUAL 16-DIP
Lowest to $0.4775
ECAD model for CD4518BE
Texas Instruments
IC DUAL BCD UP-COUNTER 16-TSSOP
Need more? Email Us
ECAD model for CD4518BPW
Texas Instruments
IC 4BIT SYNC BIN COUNTER 16-SOIC
Lowest to $0.6562
ECAD model for CD74AC161M96
Texas Instruments
IC 12STG BINARY COUNTER 16-SOIC
Lowest to $0.5167
ECAD model for CD74HC4040M96
Texas Instruments
IC 7-STAGE RIPPLE COUNT 14-SOIC
Lowest to $0.8987
ECAD model for CD74HCT4024M

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention