Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Mfr Winbond Electronics
Series SpiFlash®
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mbit
Memory Organization 8M x 8
Memory Interface SPI - Quad I/O, QPI
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 50µs, 3ms
Access Time 7 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number W25Q64
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Standard Package 1 pcs
Win Source Part Number 1383849-W25Q64FVSFAQ
Ultra Librarian 3D Model Ultra Librarian W25Q64FVSFAQ CAD Model

Description

The W25Q64FVSFAQ is a 64Mbit SPIFlash memory chip from manufactured by Winbond Electronics.

  • Memory Type: Non-Volatile
  • Voltage Supply: 2.7V to 3.6V
  • Package Type: Tube
  • Package/Case Size: 16-SOIC (0.295", 7.50mm width)
  • Clock Frequency: 104 MHz
  • Access Time: 7 ns
  • Memory Interface: SPI Quad I/O, QPI
  • Write Cycle Time (Word): 50µs
  • Write Cycle Time (Page): 3ms
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 105°C
  • ECCN: OBSOLETE
  • Status: Obsolete
  • REACH: Compliant
  • Moisture Sensitivity Level: 3 (168 Hours)

You May Also Be Interested in

STMicroelectronics
IC EEPROM 32MBIT SPI 80MHZ 8SO
Lowest to $2.9546
ECAD model for M95P32-IXMNT/E
Rohm Semiconductor
IC EEPROM 128KBIT I2C 8VSON
Need more? Email Us
ECAD model for BR24H128NUX-5ACTR
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 84TWBGA / SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 333 MHz 450 ps 84-TWBGA (8x12.5)
Lowest to $2.1690
ECAD model for IS46DR16640C-3DBLA1
IDT, Integrated Device Technology Inc
IC SRAM 4MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
Lowest to $21.6215
ECAD model for 71V416L10PH
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 66TSOP II / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166 MHz 700 ps 66-TSOP II
Lowest to $2.5574
ECAD model for IS43R16160B-6TL-TR
Micron Technology Inc.
IC DRAM 2GBIT PARALLEL 84FBGA
Lowest to $71.8182
ECAD model for MT47H128M16RT-25E IT:C TR
GigaDevice Semiconductor
IC FLASH 512KBIT SPI/QUAD 8USON
Lowest to $0.9982
ECAD model for GD25LQ05CEIGR
ISSI, Integrated Silicon Solution Inc
IC SRAM 2MBIT PARALLEL 48TFBGA
Lowest to $5.2722
ECAD model for IS61WV12816DBLL-10BLI
STMicroelectronics
IC EEPROM 512KBIT SPI 8TSSOP
Lowest to $3.7172
ECAD model for M95512-DWDW4TP/K

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.1405 $73.1240
18+ $7.5003 $135.0054
27+ $7.2649 $196.1523
37+ $7.0307 $260.1359
48+ $6.7966 $326.2368
64+ $6.0941 $390.0224
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,070 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention