Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Power Interface Switch for Power Over Ethernet (PoE) Devices
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 055494-TPS2370DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2370DR CAD Model

Description

The TPS2370DR is a high-performance Power over Ethernet (PoE) Interface and DC/DC Controller from Texas Instruments, designed to simplify the implementation of Power Sourcing Equipment (PSE) compatible with the IEEE 802.3af standard. This integrated circuit is tailored for applications such as network switches, routers, and mid-span power injectors that require efficient power delivery to powered devices (PDs) like IP cameras, wireless access points, and VoIP phones.

Key Features

  • Compliance with IEEE 802.3af: The TPS2370DR ensures that your PSE designs meet the specifications for PoE, allowing for compatibility with a wide range of PDs.
  • Integrated DC/DC Controller: With an onboard DC/DC controller, this IC simplifies the design process by reducing the number of external components required for power conversion.
  • Programmable Power Classification: It supports programmable power classification signatures, enabling PSEs to allocate the appropriate power levels to each PD based on its specific needs.
  • Advanced Protection Features: The device includes over-current, under-voltage lockout, and thermal shutdown protection to ensure reliable operation under various conditions.
  • Enhanced Thermal Performance: Housed in an 8-pin SOIC package, the TPS2370DR is designed for improved thermal dissipation, ensuring stable performance even at higher power levels.

Applications

The versatility of the TPS2370DR makes it an ideal choice for a variety of PoE applications, including:

  • Enterprise networking equipment such as switches and routers
  • Mid-span PoE power injectors
  • Industrial automation systems
  • IP surveillance cameras and security systems
  • Smart home devices and IoT gateways

Technical Specifications

The TPS2370DR operates over a wide input voltage range, typically from 44V to 57V, and can support PDs with power requirements up to 15.4W. Its integrated 100V MOSFET ensures robust operation and compatibility with high-voltage applications. The package's small form factor allows for compact PSE designs without compromising on power or efficiency.

For designers and engineers looking to integrate PoE capabilities into their products, the TPS2370DR offers a reliable and efficient solution backed by Texas Instruments' reputation for quality and performance.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 136AQFN / Packet Switch, 3-Port/4-Lane Interface 136-aQFN (8x8)
Lowest to $4.6449
ECAD model for PI7C9X2G304ELZXAEX
Texas Instruments
IC MULTIPLEXER / 4 Circuit IC Switch 1:1 2.5Ohm 16-WQFN (4x4)
Lowest to $6.4044
ECAD model for TMUX7211RUMR
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP / Audio Audio Transceiver 1 Channel 32-LFCSP-SS (5x5)
Lowest to $2.7842
ECAD model for AD2426WCCSZ-RL
Analog Devices Inc.
DGTL ISO 2500VRMS 4CH GP 20SSOP / General Purpose Digital Isolator 2500Vrms 4 Channel 1Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Lowest to $26.0776
ECAD model for ADUM3471WARSZ-RL7
Texas Instruments
+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65 MHz
Lowest to $6.0993
ECAD model for DS90CF384AQMTX/NOPB
NXP / Nexperia
SENSOR DIGITAL -40C-125C 8HVSON / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 10 b 8-HVSON (3x3)
Need more? Email Us
ECAD model for SA56004ETK,118
Vishay
IC ANALOG SWITCH DUAL 10QFN / 2 Circuit IC Switch 2:1 500mOhm 10-DFN (3x3)
Lowest to $0.4893
ECAD model for DG2535EDN-T1-GE4
Texas Instruments
Hardware Monitor with Integrated Fan Control for Server Management | IC HARDWARE MONITOR 56-TSSOP
Lowest to $10.5781
ECAD model for LM93CIMT
NXP / Nexperia
IC REDRIVER USB 3.0 1CH 24HVQFN / Buffer, ReDriver 2 Channel 5Gbps 24-HVQFN (4x4)
Lowest to $14.7728
ECAD model for PTN36241BBS,118

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9117 $58.6755
35+ $3.2097 $112.3395
55+ $3.1093 $171.0115
75+ $3.0091 $225.6825
97+ $2.9088 $282.1536
129+ $2.6078 $336.4062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,590 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention