Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 10EP
Package Bulk
Logic Type Divide-by-4
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4 GHz
Trigger Type Positive, Negative
Voltage - Supply 3.3 V ~ 5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EP33
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259044-SY10EP33VKI
Ultra Librarian 3D Model Ultra Librarian SY10EP33VKI CAD Model

Description

Microchip Technology's SY10EP33VKI: High-Speed Differential Receiver

The SY10EP33VKI by Microchip Technology is a versatile, high-speed differential receiver designed to meet the rigorous demands of high-speed data systems. This precision device is part of Microchip's EPIC™ (Enhanced Performance Implanted CMOS) family and is fabricated with a silicon-gate CMOS process, which ensures reliable performance with low power consumption.

The SY10EP33VKI is capable of handling data rates in excess of 3GHz, making it an ideal choice for applications that require rapid data acquisition and processing. Its differential design provides improved noise immunity and allows for the use of long transmission lines, minimizing signal degradation over distance. This makes the device particularly well-suited for telecommunications, data communications, and high-speed computer networking.

One of the standout features of the SY10EP33VKI is its compatibility with various signaling standards. It can accept a wide range of input levels, including PECL, CML, or LVDS, adding to its versatility in system design. The device offers a 3.3V power supply operation, which aligns with modern low-voltage systems, further reducing power consumption without sacrificing performance.

With a differential input threshold that ensures excellent noise margin and a 50ps typical propagation delay, the SY10EP33VKI is engineered for precision and speed. Its output is LVPECL, which can drive a wide range of subsequent stages, including transmission lines and logic gates. The device also features a fail-safe function that ensures the output is in a high state when inputs are left open.

Encased in an industry-standard 8-pin SOIC package, the SY10EP33VKI is designed for easy integration into existing and new designs. Its robust construction ensures that it can operate over the full industrial temperature range, making it a reliable choice for demanding environments.

Whether it's for use in fiber optic receivers, clock distribution networks, or high-speed data processing units, the SY10EP33VKI from Microchip Technology stands as a high-performance solution that engineers can rely on to deliver consistent, high-quality results.

You May Also Be Interested in

Texas Instruments
4-BIT SYNCHRONOUS BINARY COUNTERS
Lowest to $0.3432
ECAD model for SN74HC163PWR
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP33DTG
Texas Instruments
12-BIT ASYNCHRONOUS BINARY COUNTERS | IC ASYNC BINARY COUNTER 16-SOIC
Lowest to $0.4575
ECAD model for SN74HC4040D
ON Semiconductor
4-Bit Binary Counter with Asynchronous Clear | IC COUNTER BINARY 4BIT 16SOP
Need more? Email Us
ECAD model for 74VHC161SJ
Texas Instruments
14-BIT ASYNCHRONOUS BINARY COUNTERS | IC COUNTER ASYNC BIN 14BIT 16SO
Lowest to $0.6988
ECAD model for SN74HC4020NSR
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
ECAD model for CD74HC393MT
NXP / Nexperia
Dual 4-bit binary ripple counter
Lowest to $0.2678
ECAD model for N74F393D
Texas Instruments
DUAL 4-BIT BINARY COUNTERS
Lowest to $0.7588
ECAD model for SN74LV393APWRG4
NXP / Nexperia
Lowest to $6.0631
ECAD model for 74F393D

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention