EN
  • EN
  • DE

SY10EP32VKI

Part No SY10EP32VKI
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER /2 5V/3.3V 8-MSOP  /  Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 10EP
Package Bulk
Logic Type Divide-by-2
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4 GHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EP32
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259046-SY10EP32VKI
Ultra Librarian 3D Model Ultra Librarian SY10EP32VKI CAD Model

Description

Microchip Technology's SY10EP32VKI: High-Speed Differential Receiver

The SY10EP32VKI from Microchip Technology is a precision, high-speed differential receiver designed to meet the stringent requirements of today's fast-paced and high-performance digital systems. This device is part of Microchip's EP32 series, which is renowned for its exceptional signal integrity and reliability in various applications, including telecommunications, data communications, and computing systems.

Key Features:

  • High-Speed Performance: The SY10EP32VKI is capable of handling data rates up to 3.2 Gbps, making it ideal for high-speed data transmission applications.
  • Differential Inputs: It comes equipped with differential inputs that are LVPECL compatible, providing improved noise immunity and allowing for longer cable runs without signal degradation.
  • Power Supply Flexibility: This device can operate from a single +3.3V or +5V power supply, offering versatility in different system designs and simplifying power management.
  • Temperature Range: Designed to perform reliably over an extended industrial temperature range, the SY10EP32VKI is suitable for use in harsh environments.
  • Output Options: It features an open-collector output and an internal 75kΩ pull-down resistor, which enables the user to connect to a termination voltage other than VCC.

Applications:

The SY10EP32VKI is commonly used in applications that require high-speed data processing and transmission such as:

  • SONET/SDH Systems
  • Gigabit Ethernet
  • Fibre Channel
  • Backplane Data Transmission
  • Automated Test Equipment

Quality and Reliability:

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The SY10EP32VKI is no exception, with rigorous testing and quality control measures in place to ensure it meets the high expectations of Microchip's customers. Whether integrating into new designs or upgrading existing systems, the SY10EP32VKI stands out as a dependable and high-performance solution.

For detailed technical specifications, application notes, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess