EN
  • EN
  • DE

SY10EP16UKG

Part No SY10EP16UKG
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR HS DIFF 2.5/3.3V 8-MSOP  /  Differential Receiver/Driver IC 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EP
Package Tube
Product Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 2.375V ~ 3.6V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EP16
Other Names -576-3434-5,576-3434-5
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256370-SY10EP16UKG
Ultra Librarian 3D Model Ultra Librarian SY10EP16UKG CAD Model

Description

Microchip Technology's SY10EP16UKG

The SY10EP16UKG is a high-speed, fully differential ECL/PECL to TTL translator integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to meet the demanding needs of high-speed communication infrastructure, automated test equipment, and high-frequency signal distribution systems.

Key Features:

  • High-Speed Performance: The SY10EP16UKG offers fast propagation delays and high data throughput, making it ideal for critical timing applications and high-speed data transmission.
  • Differential ECL/PECL Inputs: The device supports differential inputs, which allows for reduced signal crosstalk and improved signal integrity, particularly in environments with high levels of electrical noise.
  • TTL Output: The translator provides a TTL logic level output, ensuring compatibility with a wide range of digital devices and allowing for easy integration into mixed-signal environments.
  • Power Supply Flexibility: With a wide range of operating voltages, the SY10EP16UKG can accommodate various power supply levels, enhancing its versatility for different system designs.
  • Temperature Range: The device operates over an extended industrial temperature range, making it suitable for use in harsh environmental conditions.
  • Package Options: Available in a compact 8-pin MSOP package, the SY10EP16UKG is designed for space-constrained applications without compromising performance.

Applications:

The SY10EP16UKG is widely used in high-speed digital systems. Its primary applications include:

  • High-speed data communication and processing
  • Signal translation between different logic families
  • Automated test equipment (ATE)
  • High-frequency signal distribution
  • Networking and telecommunication equipment

Microchip Technology's SY10EP16UKG is engineered to provide reliable, high-speed performance for systems that demand fast data rates and precise signal translation. Its robust design and compatibility with various logic levels make it a preferred choice for engineers and system designers looking to optimize their high-speed digital applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess