EN
  • EN
  • DE

ATF750CL-15SU

Part No ATF750CL-15SU
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 10MC 15NS 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF750C(L)
Package Tube
Product Status Active
Programmable Verified
Programmable Type EE PLD
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 10
Number of I/O 10
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number ATF750
Standard Package 31 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566611-ATF750CL-15SU
Ultra Librarian 3D Model Ultra Librarian ATF750CL-15SU CAD Model

Description

Microchip Technology ATF750CL-15SU CPLD

The ATF750CL-15SU from Microchip Technology is a high-performance Complex Programmable Logic Device (CPLD) designed to deliver a versatile and efficient solution for various digital logic applications. This device is part of Microchip's renowned ATF750 series and it offers a blend of speed, density, and functionality that makes it suitable for a wide range of applications, including industrial control systems, automotive products, communication devices, and consumer electronics.

Key Features:

  • High-Speed Performance: The ATF750CL-15SU operates with a 15 ns propagation delay, ensuring rapid signal processing and quick response times which are crucial for high-speed digital circuits.
  • Logic Capacity: This CPLD is equipped with 750 logic gates, providing ample space for complex logic designs and enabling the integration of multiple functions into a single chip.
  • Flexible I/O Options: With a generous number of I/O pins, this device allows for flexible interfacing with a broad range of external components, making it highly adaptable to different system architectures.
  • Low Power Consumption: Designed with power efficiency in mind, the ATF750CL-15SU minimizes power usage, which is essential for battery-operated and power-sensitive applications.
  • Reprogrammability: As a user-programmable logic device, it can be reconfigured for various tasks or updated with new logic designs, extending the product's lifecycle and adaptability.
  • Temperature Range: This device is operational over an industrial temperature range, ensuring reliable performance under extreme conditions.
  • Package: The ATF750CL-15SU is available in a 24-pin surface-mount package, which is ideal for compact PCB layouts and space-constrained applications.

Applications:

The versatility of the ATF750CL-15SU CPLD makes it an excellent choice for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Data processing equipment

In summary, the ATF750CL-15SU from Microchip Technology is a robust and flexible CPLD that offers designers a powerful tool for creating sophisticated digital logic solutions in a compact and energy-efficient package.

You May Also Be Interested in

Intel
IC CPLD 1700MC 7NS 256FBGA
Lowest to $25.9999
Lattice Semiconductor Corporation
IC CPLD 384MC 7.5NS 256FPBGA
Lowest to $48.7156
Altera
IC CPLD 256MC 12NS 256FBGA
Lowest to $60.7576
Altera
IC CPLD 128MC 12NS 144TQFP
Need more? Email Us
Altera
IC CPLD 128MC 6NS 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 320MC 10NS 208QFP
Need more? Email Us
Altera
IC CPLD 256MC 10NS 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess