EN
  • EN
  • DE

SY100EL31ZC

Part No SY100EL31ZC
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description D FLIP-FLOP WITH SET AND RESET | IC FF D-TYPE SNGL 1BIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.8GHz
Trigger Type Positive Edge
Supply Voltage (V) -4.2V ~ -5.5V
Current - Quiescent (Iq) 32mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Family Part Number 100EL31
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1262824-SY100EL31ZC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL31ZC CAD Model

Description

The SY100EL31ZC is a high-performance integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is a part of the precision-edge series and is specifically crafted to cater to the demanding requirements of high-speed digital systems.

Key Features

  • Differential Line Receiver: The SY100EL31ZC features a differential line receiver that ensures high-speed signal reception with minimal noise interference, making it ideal for critical communication applications.
  • High-Frequency Operation: This component operates at exceptionally high frequencies, which is crucial for applications requiring rapid data processing and transmission.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100EL31ZC is designed to be power-efficient, reducing the overall power consumption of the systems it is integrated into.
  • Voltage Range: It supports a wide voltage range, providing flexibility in various power supply environments and ensuring compatibility with different system designs.
  • Temperature Range: The device is built to perform reliably across a broad temperature range, making it suitable for use in environments with extreme temperature conditions.

Applications

The SY100EL31ZC is versatile and can be used in a multitude of applications, including but not limited to:

  • High-speed data communication systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • Telecommunications infrastructure

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SY100EL31ZC is manufactured under stringent quality control measures to ensure it meets the high standards expected by its customers. This product is suitable for deployment in mission-critical systems where consistent performance and long-term reliability are paramount.

Ordering Information

The SY100EL31ZC is available for order through Microchip Technology's extensive distribution network. Detailed specifications, pricing, and ordering information can be found on the Microchip Technology website or by contacting their customer support team.

You May Also Be Interested in

Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
NXP / Nexperia
Lowest to $0.2703
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess