EN
  • EN
  • DE

SY10ELT28ZI-TR

Part No SY10ELT28ZI-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10ELT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal TTL, PECL
Output Signal PECL, TTL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10ELT28
Other Names SY10ELT28ZI TR,SY10ELT28ZI TR,SY10ELT28ZITR,SY10ELT28ZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256147-SY10ELT28ZI-TR
Ultra Librarian 3D Model Ultra Librarian SY10ELT28ZI-TR CAD Model

Description

Microchip Technology's SY10ELT28ZI-TR: A High-Performance Differential Receiver/Translator

The SY10ELT28ZI-TR from Microchip Technology is a versatile and high-performance differential receiver/translator designed to meet the stringent requirements of today's high-speed data communication and computing applications. This integrated circuit is part of the Precision Edge® series and is specifically engineered to provide precise and reliable signal translation and reception across various systems.

Constructed with advanced silicon-gate CMOS technology, the SY10ELT28ZI-TR offers a dual differential PECL to TTL translator, which allows it to convert PECL (Positive Emitter Coupled Logic) level signals into TTL (Transistor-Transistor Logic) level signals with exceptional accuracy and speed. This feature makes it an ideal choice for interfacing between different logic families in mixed-voltage designs.

The device is capable of handling high-frequency signals with minimal skew, thanks to its fast propagation delay and low output-to-output skew characteristics. This ensures that signals are translated and delivered with high fidelity, which is critical for maintaining data integrity in high-speed communication systems.

One of the key advantages of the SY10ELT28ZI-TR is its wide operating voltage range, which provides designers with the flexibility to use it in various power environments. With a temperature range of -40°C to +85°C, it is robust enough to operate reliably in harsh conditions, making it suitable for industrial and outdoor applications.

The SY10ELT28ZI-TR comes in a small-footprint, 8-pin SOIC package, which is ideal for space-constrained applications. The "TR" suffix indicates that the product is offered in tape and reel packaging, facilitating automated assembly processes and efficient handling for high-volume production.

In summary, Microchip Technology's SY10ELT28ZI-TR is a high-speed, dual differential PECL to TTL translator that offers excellent performance, reliability, and design flexibility. Its ability to interface between different logic levels, coupled with its robustness and compact packaging, makes it an excellent choice for designers looking to create efficient and high-performing systems.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess