EN
  • EN
  • DE

SY10ELT22ZG-TR

Part No SY10ELT22ZG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10ELT
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10ELT22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SY10ELT22ZG TR,SY10ELT22ZG TR-ND,SY10ELT22ZGTR,SY10ELT22ZGTR-ND
Standard Package 1,000
Win Source Part Number 1097551-SY10ELT22ZG-TR
Ultra Librarian 3D Model Ultra Librarian SY10ELT22ZG-TR CAD Model

Description

Microchip Technology's SY10ELT22ZG-TR: High-Speed Differential PECL-to-TTL Translator

The SY10ELT22ZG-TR is a cutting-edge integrated circuit from Microchip Technology, specifically designed to bridge the gap between high-speed differential PECL (Positive Emitter-Coupled Logic) signals and TTL (Transistor-Transistor Logic) signaling environments. This device is an essential component for systems that require the translation of fast differential PECL logic levels to standard TTL logic levels, making it ideal for high-speed data communication and processing applications.

Constructed with Microchip's advanced silicon-gate CMOS technology, the SY10ELT22ZG-TR offers excellent performance with a typical propagation delay of only 500ps. This allows for rapid signal translation without significant time lag, maintaining the integrity and speed of the data throughout the conversion process. The device is equipped with two fully differential PECL-to-TTL translators per package, providing flexibility and efficiency in design and application.

The SY10ELT22ZG-TR operates over a wide voltage range, accommodating various system requirements. It is capable of handling PECL input voltages from -4.2V to -5.5V and translates them to TTL output levels, compatible with a 5V supply voltage. This feature ensures that the device can easily integrate into mixed-voltage systems without the need for additional level-shifting components.

One of the key advantages of the SY10ELT22ZG-TR is its robustness and reliability. The device is specified for the industrial temperature range of -40°C to +85°C, ensuring stable performance even in harsh operating conditions. Furthermore, the SY10ELT22ZG-TR comes in a compact, surface-mount SOIC-8 package, making it suitable for space-constrained applications while also facilitating ease of manufacturing and assembly.

Whether used in telecommunications, computing, or high-speed data acquisition systems, the SY10ELT22ZG-TR from Microchip Technology provides designers with a reliable and efficient solution for interfacing between PECL and TTL logic levels. Its fast switching speeds, compatibility with various voltage levels, and industrial-grade performance make it a valuable component for any high-speed digital logic application.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess