EN
  • EN
  • DE

SY10EL33ZG-TR

Part No SY10EL33ZG-TR
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER /4 5V/3.3V 8-SOIC / Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Divide-by-4
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4.2 GHz
Trigger Type Positive, Negative
Voltage - Supply 3.3 V ~ 5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL33
Other Names SY10EL33ZG TR,SY10EL33ZG TR,SY10EL33ZGTR,SY10EL33ZGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259049-SY10EL33ZG-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL33ZG-TR CAD Model

Description

Microchip Technology's SY10EL33ZG-TR: High-Speed Differential Receiver

The SY10EL33ZG-TR from Microchip Technology is a state-of-the-art differential receiver designed for high-speed digital circuit applications. This device is a member of the precision-edge ECL family, which is renowned for its exceptional performance in terms of speed and signal integrity. The SY10EL33ZG-TR is specifically engineered to address the needs of systems requiring ultra-fast data transmission and reception, making it an ideal choice for telecommunications, computing, and high-end industrial markets.

Key Features

  • Fast Propagation Delays: The SY10EL33ZG-TR boasts incredibly fast propagation delay times, ensuring rapid signal processing and minimal latency in critical applications.
  • Differential Design: The differential inputs of this receiver provide improved noise immunity and allow for the reception of low amplitude signals, which is crucial for maintaining signal integrity in noisy environments.
  • High Bandwidth: With a design optimized for high bandwidth, this device is capable of handling high data rate signals without compromising the quality or integrity of the data.
  • Wide Operating Range: The SY10EL33ZG-TR operates over a wide voltage range, accommodating various system power requirements and ensuring compatibility with a broad range of ECL systems.
  • Temperature Resilience: It is designed to perform reliably across an extensive temperature range, making it suitable for deployment in environments subject to temperature extremes.

Applications

The SY10EL33ZG-TR is versatile and can be used in a variety of applications, including:

  • High-speed data communication systems
  • Automated test equipment
  • Pulse and clock distribution networks
  • Backplane interfacing
  • High-frequency data acquisition systems

With its robust design and high-speed capabilities, the SY10EL33ZG-TR is a reliable component for any application requiring fast and accurate signal processing. Its compact form factor, along with the tape and reel packaging (designated by the "TR" suffix), facilitates efficient assembly in high-volume production environments. By choosing the SY10EL33ZG-TR, designers can ensure that their systems meet the highest standards of speed and performance.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess