EN
  • EN
  • DE

ATAB663454A-V1.2

Part No ATAB663454A-V1.2
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description DEV BOARD FOR ATA663454 / ATAB663454 LIN Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Interface
Function LIN
Utilized IC / Part ATAB663454
Supplied Contents Board(s)
Base Product Number ATAB663454
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342552-ATAB663454A-V1.2
Ultra Librarian 3D Model Ultra Librarian ATAB663454A-V1.2 CAD Model

Description

The ATAB663454A-V1.2 is a cutting-edge microcontroller unit (MCU) brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This MCU is designed for high-performance applications requiring a blend of power efficiency and computing capability.

Key Features

  • Advanced Architecture: Built on a robust architecture that delivers high-speed processing capabilities while maintaining optimal power consumption.
  • Enhanced Connectivity: Comes equipped with a variety of communication interfaces, including I2C, SPI, and UART, allowing for versatile connectivity options.
  • Ample Storage: Features a generous amount of onboard flash memory and RAM, enabling complex program execution and data storage.
  • Robust Security: Integrated security features safeguard your applications from external threats, ensuring data integrity and secure operations.
  • Low Power Operation: Designed for battery-powered applications, the ATAB663454A-V1.2 includes power-saving modes to extend battery life.
  • Wide Operating Temperature Range: Reliable performance is guaranteed across a broad range of temperatures, making it suitable for industrial and outdoor applications.

Applications

The versatility of the ATAB663454A-V1.2 makes it an ideal choice for a multitude of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Industrial control systems
  • Automotive electronics
  • Smart home automation
  • Wearable technology

Technical Specifications

Parameter Value
CPU Speed Up to 48 MHz
Flash Memory 256 KB
RAM 32 KB
I/O Pins 40
Operating Voltage 1.8V - 5.5V

The ATAB663454A-V1.2 by Microchip Technology is a testament to their commitment to providing advanced microcontroller solutions that empower innovation across a wide spectrum of electronics. Whether you're developing the next generation of smart devices or optimizing existing systems, this MCU is designed to meet the demands of your sophisticated projects.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess