EN
  • EN
  • DE

SN74TVC3010PWRG4

Part No SN74TVC3010PWRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 10-BIT VOLTAGE CLAMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256099-SN74TVC3010PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74TVC3010PWRG4 CAD Model

Description

Product Overview: SN74TVC3010PWRG4 by Texas Instruments

The SN74TVC3010PWRG4 is a state-of-the-art voltage clamp and level shifter device designed and manufactured by Texas Instruments. This integrated circuit is part of TI's SN74 series, which is renowned for its reliability and versatility in various electronic applications. The SN74TVC3010PWRG4 is specifically engineered to protect sensitive multi-voltage level circuitry from voltage spikes and to facilitate the interfacing between circuits operating at different voltage levels.

Key Features:

  • Clamp Voltage: The device includes a 10-bit bus terminal with integrated clamp diodes that are designed to limit over-voltage conditions, thus ensuring the protection of low-voltage circuitry from higher voltage transients.
  • Level Shifting: It provides seamless level shifting functionality, which makes it ideal for translating signals between different voltage domains, such as 3.3V to 5V systems, and vice versa.
  • Low On-State Resistance: The SN74TVC3010PWRG4 features a low on-state resistance, which minimizes voltage drop and power dissipation, thereby enhancing the overall efficiency of the circuit.
  • High-Speed Operation: With its capability to support high-speed signal transmission, this device is suitable for applications requiring fast data rates, such as high-speed computing and telecommunication systems.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that may be exposed to harsh environmental conditions.
  • Power-Saving Mode: An optional power-down feature significantly reduces power consumption when the device is not in active use.

Applications:

The SN74TVC3010PWRG4 is highly versatile and can be used in a wide array of applications, including:

  • Level translation for bus interfacing in multi-voltage systems
  • Signal integrity enhancement in mixed-signal environments
  • Protection of sensitive components in industrial and automotive electronics
  • High-speed data acquisition and processing systems

Packaging and Quality:

Encased in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, the SN74TVC3010PWRG4 is designed for surface-mount technology, allowing for efficient assembly and space-saving PCB design. Texas Instruments is committed to high-quality manufacturing standards, ensuring that each device meets rigorous quality control measures for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5002 $52.5070
85+ $1.2310 $104.6350
130+ $1.1925 $155.0250
175+ $1.1540 $201.9500
225+ $1.1156 $251.0100
300+ $1.0002 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess