EN
  • EN
  • DE

SY10EL04ZI-TR

Part No SY10EL04ZI-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND 2-INPUT 8-SOIC / AND/NAND Gate Configurable 1 Circuit 2 Input 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 10EL
Package Tape & Reel (TR)
Logic Type AND/NAND Gate
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL04
Other Names SY10EL04ZI TR,SY10EL04ZI TR,SY10EL04ZITR,SY10EL04ZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258276-SY10EL04ZI-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL04ZI-TR CAD Model

Description

Microchip Technology's SY10EL04ZI-TR: High-Speed Logic Gate

The SY10EL04ZI-TR is a state-of-the-art integrated circuit from Microchip Technology, designed for high-speed applications where signal integrity and timing precision are paramount. This product is a part of the SY10 series, which is well-known for its high-performance ECL (Emitter Coupled Logic) components.

Key Features

  • Logic Type: The SY10EL04ZI-TR is a 2-input OR/NOR gate, providing versatile logic operations suitable for a variety of complex digital circuits.
  • High Speed: It offers exceptional speed performance, which is essential for high-frequency and fast switching applications.
  • Temperature Range: The device operates over an extended temperature range, making it reliable for industrial applications subject to harsh environments.
  • Power Supply: It is designed to work with a –4.2V to –5.5V ECL power supply, ensuring compatibility with standard ECL voltages.
  • Package: The component comes in a compact SOIC-8 package, which is ideal for space-constrained applications.

Applications

The SY10EL04ZI-TR is suitable for a wide range of applications, including but not limited to:

  • High-speed data transmission systems
  • Automated test equipment (ATE)
  • Pulse and signal generators
  • High-frequency clock distribution networks
  • Telecommunications and networking equipment

Reliability and Quality

Microchip Technology is renowned for its commitment to quality and reliability, and the SY10EL04ZI-TR is no exception. This product is built to meet the rigorous standards of the semiconductor industry, ensuring stable performance over its lifetime and reducing the risk of failure in critical systems.

Environmental Compliance

In addition to its technical capabilities, the SY10EL04ZI-TR is designed with environmental responsibility in mind. It complies with RoHS directives, which means it is free from hazardous substances such as lead, making it a more environmentally friendly choice for electronics manufacturers.

You May Also Be Interested in

ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess